Elite x2 1012 G1 Tablet

Manufacturer Part Number
W0R59UT#ABA
EAN/UPC
0190780321638,190780321638
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Designed for excellent mobility this stylish and thin 2-in-1 design is built to the standards of Elite durability
  • Windows 10 versions, Web support for Windows 8.1
  • 6th Generation Intel® Core™ M processors, some with vPro™ support1
  • 12.0" diagonal ultra-slitm LED-backlit Full HD (1920 x 1280) 10 Point Capacitive Touch Screens
  • Solid State Drives up to 512 GB , PCLe NVMe drives support up to 256GB
  • Weight starting at 820g for Tablet
  • Height starting at 8.05mm for Tablet
  • Audio by Bang & Olufsen
  • Dual microphone array with HP Advanced Noise Reduction Software
  • Front and Back facing camera and webcam
  • Supports a broad range of wireless broadband and Wi-Fi options for connectivity on the go
  • Optimized security using industry standard technologies such as TPM2.0, optional integrated fingerprint reader and an optional smart card reader in the optional Advanced keyboard
  • Protect your device and data using the latest HP security technology solutions: HP Sure Start, HP BIOSphere and HP Client Security.
  • Standard commercial 1 year limited warranty with extended service available with optional HP Care Packs.
NOTE: See important legal disclosures for all listed specs in their respective features sections.
1 vPro™ support not available on all configurations.