Elegant Party Bundt

The Elegant Party Bundt is back! This beautiful and simple shape will bring a unique elegance to your dessert table at gatherings. It provides superior baking performance with a premium nonstick surface as part of our Bundt Bakeware Platinum Collection.

Manufacturer Part Number
58637
EAN/UPC
0011172586377,011172586377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cast Aluminum
  • Interior Dimensions: 10 cup 8.79” diameter x 3.75”
  • Product Weight: 1.9 lbs
  • Lifetime Warranty
  • Made in USA