ProDisplay P240va 60.45 cm (23.8") Monitor (N3H14AA)

Give your HP Pro PC content room to roam on the extra-large HP ProDisplay P240va Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity needs at a highly affordable price point.

Fabulous front-of-screen.

Get crisp image clarity for all your content on the 23.8-inch diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view of the screen.

High-speed connection for FHD imagery.

Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get expanded device compatibility from VGA and HDMI.

Create an efficient, easy-to-use workspace.

Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Featuring

Be energy smart.

  • Reduce power consumption and help lower your costs with an intelligent, energy-efficient, low halogen design that is ENERGY STAR® and TCO certified and EPEAT® Gold registered.

Place it where you need it.

  • Free up valuable desk space with mounting options enabled by the 100-mm VESA pattern, including the HP Adjustable Dual Display Stand, which holds two displays in a single-stand footprint.

Complete the picture.

  • Customize a total solution with options designed for your display.

Customize a total solution with options designed for your display.

  • Design the screen for how you work with HP Display Assistant software.

Global reassurance.

  • Rest assured that your IT investment is supported by a three-year standard limited warranty, and has a stable product lifecycle and minimum one-year lifespan. Add HP Care Packs to extend your protection beyond the standard limited warranties.

Manufacturer Part Number
N3H14AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications
Display size (diagonal): 60,45 cm (23.8")
Panel active area: 52.84 x 29.78 cm
Aspect ratio: 16:9
Native resolution: FHD (1920 x 1080 @ 60 Hz)
Resolutions supported:
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 X 720
1024 X 768
800 X 600
720 X 400
640 X 480
Pixel pitch: 0.274 mm
Brightness: 250 cd/m² 1 
Contrast ratio: 3000:1 static
5000000:1 dynamic 1 
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray 1 
Product color: Black
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)

Connectivity:
Input connector: 1 VGA
1 DisplayPort 1.2 (with HDCP support)
1 HDMI (with HDCP support)

Dimensions and weight:
Weight: 4.3 kg
(With stand)
Product dimensions without stand (W x D x H): 57.12 x 5.5 x 35.55 cm
Product dimensions with stand (W x D x H): 57.12 x 19.12 x 41.64 cm

Power and operating requirements:
Power supply:
Input voltage: 100 to 240 VAC
Power consumption:
32 W (maximum)
25 W (typical)
0.5 W (standby)
Power consumption (on-mode): 19 W
Power consumption: 28 kWh
(Energy consumption 28 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby): 0,39 W
Power consumption (off-mode): 0,20 W
Operating temperature range: 5 to 35°C
Operating humidity range: 20 to 80% RH
Energy efficiency:
ENERGY STAR® certified
Energy efficiency class:
A
Environmental:
Arsenic-free display glass
Mercury-free display backlights
Low halogen

Energy Efficiency
:
Energy efficiency class:
A
Display size (diagonal): 60,45 cm (23.8")
Power consumption (on-mode): 19 W
Power consumption: 28 kWh
(Energy consumption 28 kWh per year, based on the power consumption of the unit operating 4 hours per day for 365 days. The actual energy consumption will depend on how the unit is used.)
Power consumption (standby): 0,39 W
Power consumption (off-mode): 0,20 W
Resolution (native): FHD (1920 x 1080 @ 60 Hz)

Certification and compliance
:
Certifications and compliances:
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership - NA only

What's included:
Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.
What's in the box:
HP ProDisplay P240va 23.8-inch Monitor
AC power cord 1.9 m (6.2 ft)
DisplayPort cable 1.8 m (5.9 ft)
VGA cable 1.8 m (5.9 ft)
HP Display Assistant software
CD (includes User Guide, warranty, drivers)