MP 501SPF Black and White Laser Multifunction Printer

Share information quickly

Get information to your audience immediately. Grab files from your document server, the cloud, a smartphone or tablet and print at up to 52 black-and-white pages per minute (ppm). Download the RICOH Smart Device Connector app and RICOH App for Google Cloud Print to your smartphone or tablet, and print without drivers, utilities or software. Share information instantly via multiple scan-to options and the Automatic Reversing Document Feeder (ARDF). Or, opt for paperless faxing to send and receive contracts, invoices and other forms directly from your email.

Stay productive with a single touch

Take advantage of Workstyle Innovation Technology to help you integrate multiple processes and simplify complex tasks. Choose which icons, options and features appear on your personalized user interface. Use the familiar tap, flick, pinch and swipe-scrolling motions to navigate tasks and find information faster than ever before, including online with the MFP's embedded web browser.

Make a big impact in smaller offices

Keep pace with growing workloads without compromising space or your budget. Place the compact MP 501SPF on your cabinet or countertop and perform everyday tasks in Mac®, Windows® and host print environments. Add up to four additional paper sources and expand your paper capacity to up to 2,600 sheets in shared-use areas with even heavier workloads.

Enjoy more uptime, fewer repairs

Distribute important information with unprecedented reliability. Take advantage of high-yield consumables to minimize the hassle of replenishing supplies. Operate the MFP almost maintenance-free to maintain optimal productivity for the life of the device.

Personalize the way you work

Set shortcuts to digital workflows to reduce manual steps. Download information-rich widgets or workflow apps from the Ricoh Application Site and place them directly on the Home Screen for immediate access. Use one-touch controls to access key functions, including common tasks such as ID Card Copy.

Consume less of your budget

The MP 501SPF is designed with a low Typical Electricity Consumption (TEC), is ENERGY STAR™ certified and meets EPEAT® Silver criteria. Plus, it includes default duplex printing to cut paper usage.

Be secure in your decisions

Track who's using the device and what they're doing. With user authentication, every user logs in with a passcode or billing code. Or, you can add an optional NFC card reader and have them swipe an identity card. Control costs with print quotas. You can even pair it with optional accounting software, such as Ricoh Device Manager NX Accounting, to issue chargebacks. Help protect information with Locked Print, which stores jobs in the queue until you arrive to release it.

Handle every project with ease

Impress your audience with 1200 x 1200 dpi print resolution, even on thicker paper stocks up to 120 lb. Index. Load paper up to 8.5” x 14” into any of the paper sources, or use the 100-sheet bypass tray for specialty media. With the hard disk drive (HDD), you can create a server-like hub to store documents for fast on-demand printing. Use optional optical character recognition (OCR) scanning to retrieve documents via keywords. Connect to an additional network simultaneously via an optional second network interface.

Manufacturer Part Number
407809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part #: 407809

Configuration: Desktop

Technology: B&W laser electro-photographic printing

Toner Type: Dry, mono component

Copy Resolution: 600 x 600 dpi

Maximum Copy Quantity: Up to 999

Control Panel: 10.1” Smart Operation Panel

B&W Copy/Print Speed (Letter): 52 ppm

Maximum Monthly Volume: 16,600 prints

Duty Cycle: 250,000 prints

First Copy/Print Out Time: 6 seconds or less

Warm-Up Time: 24 seconds

Memory (Standard/Maximum): 2 GB RAM + 320 GB Hard Disk Drive

Original Type: Sheets / Books

Maximum Original Size: 8.5” x 14” (216 x 356 mm)

Standard Paper Capacity: 1 x 500-Sheet Tray + 100-Sheet Bypass Tray

Maximum Paper Capacity: 2,600 sheets

Standard Output Capacity: 500 sheets (LT)

Supported Paper Sizes

Paper Tray: 4.13" x 5.83" - 8.5" x 14"
Bypass Tray: 2.76" x 5.83" - 8.5" x 14"
Optional Trays: 4.13" x 5.83" - 8.5" x 14"

Supported Paper Weight

Standard Tray, Optional Trays and when Duplexing: 17-32 lb. Bond/ 66 lb. Index (64- 120 g/m2)
Bypass Tray: 16-59 lb. Bond/ 122 lb. Index (60-220 g/m2)

Supported Paper Types: Plain, Thin, Middle, Middle Thick, Thick, Recycled, Colored, Special, Letterhead, Preprinted, Bond, OHP (Transparency)*, Label*, Envelopes**

Document Feeder Type: Automatic Reversing Document Feeder

Document Feeder Original Size: 8.5” x 14” (216 x 356 mm)

Document Feeder Paper Weight: 13-20 lb. Bond/44 lb. Index (50-80 g/m2)

Document Feeder Capacity: 75

Preset Reduction and Enlargement Ratios: 65%, 78%, 93%, 100%, 129%, 155%

Zoom Range: 25% to 400% in 1% increments

Standard Features

Auto Paper Selection, Auto Start, Auto Tray Switch, Combine Copy, Directional Magnification, Duplex, Electronic Sort, ID Card Copy, Image Density Adjustment, Image Quality Mode, Interrupt Copy, Memory Copy, Series Copy, User Program, Import/Export of Preference Settings, Centralized Address Book Management

Dimensions (W x D x H): 18.7” x 19.84” x 25.39” (475 x 504 x 645 mm) (mainframe)

Weight: 61.6 lbs. (28 kg)

Power Consumption (Operating): 740W

Power Consumption (Sleep Mode): 1.1W

Typical Electricity Consumption (TEC)***: 3.0 KWh/week

Power Requirements: 120V, 60Hz, 15A

Energy Star

Certified

EPEAT status

Silver Rated

*From Bypass Tray only.
**From Bypass Tray and Optional Paper Trays
***Typical Electricity Consumption by ENERGY STAR program.

Printer Specifications (Standard)

Processor Speed: 1.46 GHz

Print Resolution: Up to 1200 x 1200 dpi

Connection Type

Standard: Gigabit Ethernet (1000/100/10BASE-T), USB 2.0 Type A x 2, SD Card Slot x 2
Optional: Wireless LAN IEEE802.11a/b/g/n, Bluetooth, USB 2.0 Type B, IEEE1284, NIC 2 Port (Print Server)

Printer Languages: Standard: PCL5e/6, Genuine Adobe® PostScript®3™/PDF Direct Print Optional: XPS

Font Support: PCL: 45 fonts + 6 Bitmapped fonts + 13 International fonts PostScript3: 136 fonts

Network Protocol: TCP/IP (IPv4, IPv6), SMTP (sending email), SMB/FTP (scan to folder), Web services on devices for scanning

Supported Operating Systems

Windows® Vista/7/8/8.1/10/Server2003/ Server 2003R2 /Server 2008/ Server 2008R2 /Server 2012/ Server 2012 R2, CPS/XenApp PCL/PS only; Mac OS X (10.7 or later) PS only; UNIX Sun Solaris 9/10, HP-UX 11.x, 11i v2, 11i v3, Red Hat Linux Enterprise V4/V5/V6, SCO OpenServer 5.0.7/6.0, IBM AIX V5L/V5.3/V6.1/V7.1; SAP R/3

Device Management Utilities

Device Software Manager, Web Image Monitor, Streamline NX, GlobalScan NX, Scan CX, Enhanced Locked Print NX, FlexRelease NX, Card Authentication Package, Remote Communication Gate Type S, Remote Communication Gate Type A, @Remote Connector NX, Device Manager NX Lite/Accounting/Pro/Enterprise, Printer Driver Packager NX

Mobile Print: RICOH Smart Device Connector, RICOH App for Google Cloud Print, Apple® AirPrint

Other Print Features

Eco-Friendly Indicator, PDF Direct Print, Mail to Print, Classification Code, Bonjour Support, Windows Active Directory Support, DDNS Support, PCL Resident Font Adoption, Tray Parameter Change from Web Image Monitor, 1200 dpi Support, Universal Driver, XPS Support, WS Printer, Wireless LAN Interface Option, Media Direct Print (Print from USB/SD), Banner Page Print, Auto Job Promotion, Poster Print, WPS Support, Sample/Locked/Hold/Scheduled/Stored Print/Store and Print

Scan Specifications (Standard)

Scan Speed (B&W & Full Color)

B/W: Up to 62 ipm Simplex/Up to 27 ipm Duplex (Letter, A4)
Color: Up to 42 ipm Simplex/Up to 18 ipm Duplex (Letter, A4)

Scan Resolution

Color & B/W: Up to 600 dpi

Platen Size

Up to 8.5" x 14"

Connection Type

MFP must be connected via10/100/100Base -TX Ethernet (standard) or IEEE 802.11 a/b/g/n Wireless Interface (optional) for network TWAIN scanning and Scan-to modes. Standard Scan-to-USB/SD Cards via control panel

Protocol: TCP/IP, SMB, SMTP, FTP, WSD Scanner

Compression Method: B/W: TIFF (MH, MR, MMR, JGIB2), Grayscale
Color: JPEG

Scan Mode

B/W: Text, Text/Line Art, Text/Photo, Photo,Grayscale
Color: Text/Photo, Glossy Photo, Auto Color Select

File Formats: Single and Multi-Page TIFF/PDF, Single/Multi-Page High Compression PDF, Single/Multi-Page PDF/A - and Single-Page JPEG

Standard Features

Scan to USB/SD, WS Scanner, Scan to Email/SMB/FTP/URL, LDAP Support, Preview, PDF Encryption, Drop Out Color Send, TWAIN Scan, Universal Send (Simultaneous Fax and Scan), Scan to Digitally Signed PDF, Searchable PDF and PDF/A, Distributed Scan Management, 25 User Programs, Divide & Send, Image Rotation, SADF/Batch Mode, Mixed Size Originals, Resend

Facsimile Specifications (Standard)

Circuit

PSTN, PBX

Compatibility

ITU-T (CCITT) G3

Resolution: 200 x 200/100 dpi

Compression Method: MH, MR, MMR, JBIG

Scanning Speed (LEF): 62 ipm (B&W, 300 dpi, Simplex)

Modem Speed: 33.6 Kbps with auto fallback

Transmission Speed

G3: 3 seconds per page (MMR Compression)
G3: 2 seconds per page (JBIG Compression)

SAF Memory

4 MB (Approx. 320 pages)

Max Auto Dials

2,000

Group Dials

100 (max. 500 numbers per group)

Standard Features

One Hour Backup, Detection of Misplaced Document, Double-check Destination Address, IP Fax (T.38), Internet Fax (T.37), Forward to Email/Folder, Paperless Fax, LAN Fax, LDAP Support, Universal Send (Simultaneous Fax and Scan), Remote Fax, Fax Output Timer

Document Server (Standard)

Maximum Stored Documents

3000 documents

Maximum Pages (per document)

1000 pages

Password-Protected
Folder Management

Up to 200 folders