HT2150ST Home Gaming Projector

Transform your living room into a gaming zone

Now you can enjoy playing your favorite console games on the big screen, right in the comfort of your home. Whether it’s playing Halo on the Xbox One or Overwatch™ on PS4™, BenQ HT2150ST gives you the opportunity for an all-immersive gaming experience. HT2150ST low input lag ensures a great responsiveness so you can take the initiative to action. Short-throw technology and 1.2 big zoom allow the projector to be positioned in small spaces with hassle free installation. Savor an all-immersive cinematic experience with breathtaking Full HD 1080p visuals while 6X RGBRGB color wheel delivers lifelike colors for a superb viewing performance. 

Manufacturer Part Number
HT2150ST
EAN/UPC
0840046035013,840046035013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lamp Mode (Normal/Eco/SmartEco)*‎: 3500 / 5000 / 7000 hours‎
Projection System‎: DLP ‎
Native Resolution‎: 1080p (1920 x 1080)‎
Brightness* (ANSI Lumens)‎: 2200 AL ‎
Contrast Ratio‎: 15000:1 ‎
Display Color‎: 1.07 Billion Colors‎
Lens‎: F = 2.6 - 2.78, f = 10.2 - 12.24 mm‎
Aspect Ratio‎: Native 16:9 (5 aspect ratio selectable)‎
Clear Image Size/ Maximum Image Size‎: 60"~120" / 300"‎
Throw Ratio‎: 0.69 - 0.83 (100" @ 1.5m)‎
Zoom Ratio‎: 1.2:1‎
Lamp Type‎: 240W‎
Keystone Adjustment‎: Vertical ± 20 degrees‎
Projection Offset‎: 102.5% ± 2.5%‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB (1920 x 1200) *RB = Reduced Blanking ‎
Horizontal Frequency‎: 15 - 102KHz‎
Vertical Scan Rate‎: 23 - 120Hz‎
Lens Shift‎: N/A‎
Interface‎:

  • PC (D-Sub) x 1
  • HDMI x 2
  • MHL x 1 (Share with HDMI-2) 
  • Audio In x 1
  • Audio Out x 1
  • Chamber Speaker 10W x 2
  • USB (Type A) x 1 (5V / 1.5A power supply) 
  • USB (Type mini B) x 1 (Service) 
  • RS232 x 1
  • DC 12V Trigger x 1
  • IR Receiver x 2 (Front & Top) ‎
Dimensions (W x H x D mm)‎: 380.5 x 121.7 x 277 mm‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p ‎
Video Compatibility‎: NTSC, PAL, SECAM ‎
3D Support and Compatibility‎: Frame Sequential: Up to 720p
Frame Packing: Up to1080p
Side by Side: Up to 1080i/p
Top Bottom: Up to 1080p‎
Audible Noise (Normal/Economic Mode)‎: 29 / 27 dBA ‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages) ‎
Picture Modes‎: ** ISF Disabled: Bright / Vivid / Cinema / Game / Game (Bright) / User / (3D)
*** ISF Enabled: Bright / Vivid / Cinema / Game / Game (Bright) / User / ISF Night / ISF Day / (3D)‎
Accessories (Standard)‎:
  • Lens Cover
  • Remote Control with Battery 
  • Power Cord (by region) 
  • User Manual CD 
  • Quick Start Guide 
  • Warranty Card
  • Carry Bag‎
Accessories (Optional)‎:
  • Spare Lamp Kit
  • Ceilling Mount
  • Wireless FHD Kit 
  • DLP 3D Glasses ‎
Color Wheel Segment‎: 6-Segment (RGBRGB)‎
Color Wheel Speed‎: 6x (50Hz), 4x (60Hz)‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz ‎
Power Consumption‎: Normal 353W, Eco 292W, Standby <0.5W ‎
Weight‎: 3.6 kg (7.93 lbs)‎
Environmental Notice‎: Lamp in this product contains mercury. To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
** Default picture mode is Standard. When 3D is on, picture mode menu only show 3D. W