Eco-Friendly SVGA Business Projector MS527E

Best Choice at Class-leading Value for Small-Medium Space

The BenQ MS527E business projector features a brightness of 3300 ANSI lumens and a high contrast ratio of 13000:1. This cost-effective and eco-friendly MS527E offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Manufacturer Part Number
MS527E
EAN/UPC
0840046035143,840046035143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

lampmodenesl‎: 4000/6000/10000 hours ‎
Weight_01‎: 2.2KG ‎
Projection System‎: DLP ‎
Native Resolution‎: SVGA (800 x 600) ‎
Brightness* (ANSI Lumens)‎: 3300AL‎
Contrast Ratio‎: 13000:1 ‎
Display Color‎: 1.07 Billion Colors ‎
Lens‎: F=2.5-2.7, f=22.08-24.28mm ‎
Aspect Ratio‎: Native 4:3 (5 aspect ratio selectable) ‎
Throw Ratio‎: 1.95-2.14 (80"@ 3.2m) ‎
3dcompatibility‎: Frame Sequential: Up to 720p
Frame Packing: Up to1080p
Side by Side: Up to 1080i/p
Top Bottom: Up to 1080p
Video: 60Hz Frame Sequential 3D for resolutions up to 480i‎
Image Size (Diagonal)‎: 60"~180" / 300" ‎
Zoom Ratio‎: 1.1:1 ‎
Lamp Type‎: 210W ‎
Keystone Adjustment‎: 1D, Vertical +/- 40 degrees ‎
Projection Offset‎: 115% ±5% ‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920 x 1200) * RB= Reduced blanking‎
Horizontal Frequency‎: 15k~102KHz ‎
Vertical Scan Rate‎: 23 ~ 120 Hz ‎
Interface‎: Computer in (D-sub 15pin)x 1 (Share with component)
Monitor out (D-sub 15pin)x 1 (Only support Computer 1)
Composite Video in (RCA)x 1
S-Video in (Mini DIN 4pin) x 1
HDMI (1.4a) x 2
Audio in (Mini Jack)x 1
Audio out (Mini Jack)x 1
Speaker:2W x 1
USB (Type B)x 1 (Download & page/down)
RS232 (DB-9pin)x 1
IR Receiverx 1 (Front)‎
Dimensions (W x H x D mm)‎: 302.8 x 111.8 x 221.8mm‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p ‎
Video Compatibility‎: NTSC, PAL, SECAM ‎
Audible Noise (Normal/Economic Mode)‎: 33/31 dBA (Normal/Economic mode) ‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)‎
Picture Modes‎: Dynamic / Presentation / sRGB / Cinema / (3D) / User 1 / User 2 ‎
Accessories (Standard)‎: Remote Control w/ Battery
Power Cord (by region)
User Manual CD
Quick Start Guide
Warranty Card (by region)
Lens cover
VGA(D-sub 15pin) Cable ‎
Accessories (Optional)‎: Spare Lamp Kit:5J.JFR05.001
Ceilling Mount:P/N: 5J.JAM10.001
3D Glasses:P/N: 5J.J9H25.001
Carry bag p/n: 5J.J3T09.001‎
Power Supply‎: AC100 to 240 V, 50 to 60 Hz ‎
Power Consumption‎: Normal 250W. Eco 207W. Standby <0.5W ‎
Power Management Function‎: Automatic power off after 20 minutes without a display source. ‎
Environmental Notice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎

*Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
** Default mode is Presentation. When 3D is on, Picture Modes only shows 3D. When 3D