Rack Mount Brush Panel 1U

The Rack Mount Brush Panel from V7 helps organize cables, keep dust out, and maintain proper airflow through your rack. Give your rack a professional appearance and easy to maintain by separating the cables through the dense brush. The sturdy brush panel comes with mounting hardware for quick deployment.

Manufacturer Part Number
RMBRUSH1U-1N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN : 0662919091014
Model: RMBRUSH1U-1N
Warranty: 5 years
Compliance: RoHS
Package Type: One Color
Package Includes: brush panel, 4 sets M6 mounting hardware
Material: High grade cold rolled steel
Product Weight: 450 g
Product Dim (L/W/H): 1 x 483 x 44.5 mm (1.75 x 0.04 x 19.02 in)
Shipping Weight: 250 g