Rack 1U Blank Panel - 10 Pack

The Rack Blank Panel 10 pack from V7 keeps dust out of your rack and keeps proper circulation of airflow in any 19” enclosure. Blank panels add cosmetic appeal for a professional finished appearance, plus all mounting hardware is included for rapid deployment.

Manufacturer Part Number
RMBLANK1U10-1N
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919091007
Model: RMBLANK1U10-1N
Warranty: 5 years
Compliance: RoHS
Package Type: One Color
Package Includes: 10 pack blanking panels, 40 sets M6 mounting hardware
Material: High grade cold rolled steel
Product Weight: 150 g
Product Dim (L/W/H): 1 x 483 x 44.5 mm (1.75 x 0.04 x 19.02 in)
Shipping Weight: 2000 g