The Horizontal Cable Manager from V7 allows you to keep cables coming from your rack equipment organized to reduce cable clutter. Compatible with standard 19” racks, the cable manager includes necessary mounting hardware for easy deployment into your rack. The Cable manager has easy to use bendable finger ducts. It makes your rack look better, it can also help with keeping proper airflow and make it much easier to maintain.
Note:
EAN : 0662919090994
Model: RMHCMS-1N
Warranty: 5 years
Compliance: RoHS
Package Type: One Color
Package Includes: horizontal cable manager, 4 sets M6 mounting hardware
Material: High grade cold rolled steel
Product Weight: 350 g
Product Dim (L/W/H): 60 x 483 x 60 mm (2.36 x 2.36 x 19.02 in)
Shipping Weight: 450 g