Prestige PX60 6QE-615 Notebook

LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSORS

Skylake is codename of the brand new 14nm micro-architecture of Intel’s latest 6th generation processors. The Skylake platform requires lower power consumption but delivers better performance than before. CPU performance of Core i7-6700HQ is 20% faster than i7-4720HQ under average usage.

ADVANCED DESKTOP PERFORMANCE MADE PORTABLE

The NVIDIA GeForce GTX 960M Series brings extreme, next-generation graphics performance to notebooks. As the first graphics solution to reach a score almost 5,750 in 3DMark 11, the GeForce GTX 960M delivers powerful performance and outstanding efficiency in a lightweight and portable design.

TRUE COLOR TECHNOLOGY

MSI has partnered with Portrait Displays, Inc. in developing a level of accuracy for display technology that sets a new standard, the MSI True Color Technology. Trusting that the displays colors naturally represent the content is MSI’s objective. MSI True Color Technology guarantees that each panel in a MSI notebook comes with the finest precision in color. After examination and an extensive factory calibration process by MSI True Color Technology, the panel quality will be more accurate, close to 100% sRGB. Hence, each color is delivered with the highest standard precision in detail, guaranteeing excellent color fidelity for many use applications.

TRUE COLOR PROFILE

There are 6 TRUE COLOR PROFILEs for image optimization for different scenarios. Work or play, you can easily switch to the mode that best suits your eyes. The profile sharing feature permits you to share your True Color settings to other users anywhere. This function ensures that every notebook with MSI True Color software presents exactly the same color on screen, It is an ideal design for agency, corporate in-house and freelance designers seeking to have a common view of their content.

MATRIX DISPLAY

As a designer or a business elite, it is a must to possess multi-task ability. However, it is also extremely important to relax completely after work to keep a balanced life. With the Matrix Display, you can now build the multi-display working or multi-media environment (three external or built-in+two external). Work or fun, it is possible to have both at the same time with just one MSI Prestige notebook.

Manufacturer Part Number
PX60 6QE-615
EAN/UPC
0824142131565,824142131565
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PX60 6QE-615: New: Aluminum Silver: 15.6" FHD, Anti-Glare eDP Vivid Color 94% : 1920x1080
16:9: -: Core i7-6700HQ: 2.6-3.5GHz: HM170: NVIDIA Geforce GTX960M: 2G GDDR5: 32GB (16G*2)
DDR4 2133MHz
: 2 Sockets; Max Memory 32GB: 512GB M.2 SATA + 1TB (7200RPM): _: _: Qualcomm Atheros 8161: Intel 3165 Stone Peak 1 (1x1)+BT4.0 M.2 type:
: BT 4.0: SD (XC/HC): _: HDMI 1.4: mDP v1.2: Super Port: USB 3.0 x 2: White backlight 102 Key+ silver lining: Click Pad: 1/1 (ESS Sabre HiFi): Dynaudio Tech
Speakers *4: FHD type (30fps@1080p): 6 cell (47Whr): 150W: Win 10 PRO Multi-language: 4.2 lbs : 15.35"x10.47"x0.78" : 9.98 lbs: 21.65"x2.64"x12.75": 11.19 lbs : 23.38"x4.72"x14.92": 1: 824142131565 : 10824142131562 : 3 year Limited warranty (Include 1 Year Global)