87 Whr 9-Cell Lithium-Ion Primary Battery with 3-Year Warranty

Overview

LI-Ion batteries are longer lived than conventional batteries and do not require replacement as often. The Dellâ„¢ 9-Cell LI-Ion Battery provides continuous, reliable power to your laptop. With a capacity of 87 WHr this battery lets you work seamlessly when you are on the move. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
312-1164
EAN/UPC
0884116251644,884116251644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Notebook battery
Battery: Lithium ion 9-cell - 87 Wh
Batteries Qty: 1
Manufacturer Warranty: 3 year warranty

General

Device Type: Notebook battery
Battery Quantity: 1
Technology: 9-cell lithium ion
Capacity: 87 W

Manufacturer Warranty

Service & Support: 3 year warranty
Service & Support Details: Limited warranty - 3 year