Super-speed 802.11ac dual-band routers are on the market but wireless devices are still stuck with 802.11n technology. Upgrade your wireless device to dual-band 802.11ac with the fastest possible USB 3.0 connectivity for blistering Wi-Fi speeds on the interference free 5Ghz frequency band. The EW-7833UAC’s high performance 3T3R MIMO technology provides super-high speeds up to 1300Mbps and is backwards compatible with 802.11a/b/g/n wireless devices.
Easily Upgrade to Fastest 11ac Wi-Fi
Compatible with the 802.11ac standard and delivering speeds of up to 1300Mbps at 5GHz - almost three times as fast as 802.11n together with USB 3.0 connectivity. Upgrade PC’s and notebooks to super high speed 802.11ac Wi-Fi and enjoy streaming video and data at lightning speeds.
Faster Wi-Fi with Beamforming Technology
Beamforming technology involves signal processing algorithms that generate directional signals, focused towards each client. Signals don’t radiate out into the atmosphere, but are concentrated from your router or access point to the target device. With beamforming reception support in your adapter, Wi-Fi performance is dramatically improved with better reliability, range and coverage and less wasted signals.
High Performance 3T3R MIMO Technology
The EW-7833UAC features multiple input, multiple output (MIMO) antenna technology with 3 transmitter antennas and 3 receiver antennas to optimize data speeds for the best wireless performance.
802.11ac Truly Realized with USB 3.0
USB 3.0 is up to 10 times faster than USB 2.0 and specifies a maximum transmission speed of up to 5Gbps. Providing quicker data transmission times, and backwards compatibility with USB 2.0 (which specifies a maximum speed of 480Mbps), USB 3.0 is the new standard in connectivity – enabling devices to achieve the superfast speeds which 802.11ac can provide.
Download and Stream Media
Use the EW-7833UAC to download and stream media from YouTube, Netflix or other services without waiting for buffering, or stream media across your network from a NAS (network-attached storage) at super speeds. Streaming HD movies or downloading is faster and more reliable than ever with 802.11ac Wi-Fi.
Dual-Band Connectivity
Enjoy better performance and greater flexibility for your desktop with dual-band connectivity. The EW-7833UAC provides connectivity for the 2.4GHz band at speeds of 450Mbps or 5GHz band at speeds of 1300Mbps. You can surf the internet and check your email on the 2.4GHz band, or select the 5GHz band for online gaming and video streaming.
180° Adjustable Foldaway Antenna
The EW-7833UAC’s sleek design features an adjustable foldaway antenna, allowing users to adjust the antenna’s angle for optimum Wi-Fi performance and fold back the antenna to minimize size when it’s not in use.
Note:
SPECIFICATIONS
HARDWARE:
•1 x USB 3.0 Type A
•1 x Hardware WPS Button
•1 x Link/Activity LED
•3 x Antennas (3T3R MIMO)
•2.4GHz: IEEE 802.11b, 802.11g, 802.11n
•5GHz: IEEE 802.11ac, 802.11a, 802.11n
•2.4000 - 2.4835GHz (subject to local regulations)
•5.150 - 5.825GHz (subject to local regulations)
FCC: Band 1: 5.150~5.250(GHz)
Band 4: 5.745~5.850(GHz)
CE: Band 1: 5.150~5.250(GHz)
*Subject to local regulations
•2.4GHz
11b (11Mbps): 16dBm±1.5dBm
11g (54Mbps): 14dBm±1.5dBm
11n (20MHz, MCS7): 14dBm±1.5dBm
11n (40MHz, MCS7): 12dBm±1.5dBm
•5GHz
11a (54Mbps): 12dBm±1.5dBm
11n (20MHz, MCS7): 10dBm±1.5dBm
11n (40MHz, MCS7): 10dBm±1.5dBm
11ac (80MHz, MCS7): 9.5dBm±1.5dBm
•Multi-language easy setup wizard
•Hardware WPS button for easy wireless connections
•11a: 6/9/12/24/36/48/54Mbps
•11b: 1/2/5.5/11Mbps
•11g: 6/9/12/24/36/48/54Mbps
•11n (20MHz): MCS0-15 (up to 223Mbps)
•11n (40MHz): MCS0-15 (up to 450Mbps)
•11ac (80MHz): MCS0-9 (up to 1300Mbps)
•WEP 64/128-bit, WPA, WPA2, 802.1x
•Hardware & Software WPS Configuration
•Max. 95% (non-condensing)
•32 - 104°F (0 - 40°C)
•23g
DIMENSIONS:
•87.1(L) x 27 (W) x 18 (H) mm
CERTIFICATIONS:•CE/FCC