8-port 10-Gigabit ProSAFE Plus Switch

Industry’s First SMB Switch with 10-Gigabit Connectivity

NETGEAR® continues to lead the networking industry with the ProSAFE® Plus 10-Gigabit Switch (XS708E), the market’s first costefficient 10-Gigabit switch.  Built for Small and Medium Businesses, the XS708E provides eight (8) 10-Gigabit connectivity ports at a price that SMB customers can afford. With the enormous growth of network traffic and network storage in recent years, many SMBs, like their large Enterprise counterparts, are operating with big data, requiring their network to upgrade to 10G for better network performance and improved business efficiency. The XS708E is the right solution for this need.

The XS708E consists of eight 10G copper ports and one combo 10G Fiber SFP+ port. With 10GBASE-T support, the XS708E enables a standard RJ45 Ethernet jack and existing Cat 6†† or Cat 7 network cables to be used, delivering a 10X increase in network performance with minimum network changes and upgrades.

As part of the ProSAFE Plus switch product family, the XS708E provides plug-and-play 10-Gigabit Ethernet connectivity. It also comes with configurable L2 network features such as VLAN, QoS, IGMP snooping, port trunking and rate  limiting. These features help to further optimize business network performance, delivering great value and empowering the SMB network.

The XS708E is ideal for SMBs that require simple, affordable 10G connectivity to their 10G-capable servers and storage devices.

Manufacturer Part Number
XS708E-200NES
EAN/UPC
0606449111583,606449111583
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards Compliance
• IEEE 802.3u 100BASE-TX
• IEEE 802.3ab 1000BASE-T
• IEEE 802.3z 1000BASE-X
• IEEE 802.3aq 10GBASE-LRM
• IEEE 802.3ae 10GBase Ethernet
• IEEE 802.3an 10GBase-T

Network Ports
• Eight 100/1000/10000 Mbps RJ45 ports with one combo port supporting 10-Gigabit SFP+ fiber

AC Power

• 100-240V, 50-60Hz, 2.2A max, localized to country of sale

Physical Specifications

• Dimensions: 440 x 257 x 43 mm (w x d x h) 17.3 x 10.11 x 1.7 in.
• Weight: 3.6 Kg (7.94 lbs)

Environmental Specifications

• Operating temperature:32° to 122°F (0° to 50°C)
• Operating humidity: 90% maximum relative humidity, non-condensing

Electromagnetic Compliance
• CE mark (commercial), FCC Part 15 Class A, EN 55022 (CISPR 22)Class A, VCCI Class A, C-Tick, KC and CCC
• Safety Agency Approvals
• UL/cUL 60950, CB, KC and CCC

Package Contents
• ProSAFE® Plus Switch 8-port 10-Gigabit Ethernet Switch (XS708E)
• Rackmount kit
• Power cord
• Quick Install Guide
• Installation CD with Configuration Utility Software

Warranty*
• NETGEAR Lifetime Warranty
• Lifetime 24x7 Online Chat TechnicalSupport
• 90 days (24/7) Live Phone Technical Support
• Lifetime Next Business Day (NBD) Hardware Replacement

SFP/SFP+ Fiber Modules & DAC Cables Supported
• AGM731F
• AGM732F
• AGM734
• AXM761
• AXM761P10
• AXM762
• AXM762P10
• AXM763
• AXC761
• AXC763

ProSUPPORT OnCall 24x7,Category 1** Service Packs
• PMB0311 (1 yr.)
• PMB0331 (3 yrs.)
• PMB0351 (5 yrs.)

Ordering Information
• North America: XS708E-100NES
• Europe: XS708E-100NES
• Asia/Japan: XS708E-100AJS