mySight 2K Network Camera

Wi-Fi Cloud-Based 2K HD Video Camera for Home and Business Monitoring - Cloud Recording, High Quality 2048p HD Video, Motion and Noise Detection, Mobile Alerts, Two-Way Audio, Digital Zoom, Night Vision - Watch from iPhone 6s/6s Plus/6/6 Plus; Galaxy S6/S6 edge/S5/S4/S3, Note 4/3; iPad Air 2/Air, iPad 4/3; iPad mini 3/2/1; and other Smartphones and Tablets

Manufacturer Part Number
MYSIGHT2KUL
EAN/UPC
0639247950719,639247950719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 2.9in(W) x 5in(H) x 2.9in(D)
Power: 5V DC, 2.0A
Camera: Color with 4x digital zoom
Field of View: 150º (diagonal)
Audio: Speaker and microphone
Sensors: Motion, noise