Ultra Durable 2 AMD Radeon R7 360 Graphic Card

  • Powered by AMD Radeon™ R7 360 GPU
  • Integrated with industry's best 2GB GDDR5 memory 128-bit memory interface
  • OC Edition - Core Clock: 1200MHz (Standard: 1050MHz)
  • Features Dual-link DVI-I / DVI-D / HDMI / DisplayPort
  • Recommended system power supply requirement: 500W (with one 6-pin external power connector)
GIGABYTE custom-designed 90mm cooler

GIGABYTE custom-designed 90 mm cooler, with air flow optimized cover and aluminum base. The cooler can dissipate heat effectively from the GPU while keeping the fan at lower speed and noise.

Unique Blade Fan Design

The airflow is spilt through the triangle design at the fan edge, and is guided smoothly through the fan by special 3D stripe curve design. At the same time, it effectively enhanced the cooling capacity while reducing air turbulence. 

Manufacturer Part Number
GV-R736OC-2GD REV2.0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: Radeon R7 360
Core Clock: 1200 MHz
Memory Clock: 6000 MHz
Process Technology: 28 nm
Memory Size: 2 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.5
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I*1/DVI-D*1/HDMI*1/Display Port*1
Card size: H=34 L=146 W=112 mm
Recommended PSU: 500W (with one 6-pin external power connector)