Monitored MN02X4W1-36PT68-3TL6A0A10-S 36-Outlet PDU

The I20003L -- MN02X4W1-36PT68-3TL6A0A10-S upgradeable unit level power monitoring PDU delivers comprehensive view of power usage in a data center with an Interchangeable Monitoring Device (IMD). The modular design of the PDU allows the "hot-swappable" IMD to be upgraded as new technology is developed.

With its current IMD, the I20003L -- MN02X4W1-36PT68-3TL6A0A10-S offers on-board and web power monitoring display options with quick access to the unit's current, volts, real power, apparent power, power factor and kilowatt hours. By monitoring these critical variables, data center managers can evaluate energy usage trends and ensure maximum uptime.

DCIM Enabled - The I20003L -- MN02X4W1-36PT68-3TL6A0A10-S easily integrates with Geist DCIM software, which collects and reports critical power and environmental data for multiple PDUs in a single user interface. Users gain immediate remote access to trends, alarms and histories of devices in the data center through a standard Web browser. Geist DCIM saves both time and cost associated with managing each device individually. Contact your Geist rep for more details.

Product Summary: 

I20003L -- MN02X4W1-36PT68-3TL6A0A10-S - Monitored, Upgradeable Unit Level, 30A, 208V, Vertical, (30) Locking IEC C13, (6) Locking IEC C19, breakered, 10 ft power cord with L6-30P, Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED display. Black Powder Coat.

Monitoring: 

Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED display.

Manufacturer Part Number
I20003L
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitoring: Input power monitoring with breaker level current monitoring. Daisy chain Ethernet connectivity. Local high visibility LED display.
Monitoring Level 1: Phase (A) Monitoring (kWh, W, VA, PF, V, A)
Power Measurements Compliant with ANSI C12.1 and IEC 62053-21 at 1% Accuracy Class Requirements
Monitoring Level 2: Circuit / Breaker Monitoring (A)
Circuit/Breaker Current Measurements Independently Tested and Verified at 2% Accuracy
Quantity Of Inputs: 1
Voltage: 208V
Current: 30A
VA per Input (Load Capacity): 4.9kW
Frequency: 50/60 Hz
Over Current Protection: (2) 20A Double Pole Magnetic Breakers
Switch: Breaker/Switch Combination
Scrolling / Rotatable Digital Display: Yes
Power Cable Wire Gauge: 10/3
Power Cable Length: 10ft
Power Entry Location: Bottom Front
Plug Type: NEMA L6-30P Twistlock
Combined Total Receptacle/Socket Quantity: 36
Receptacle/Socket Type #1: U-Lock IEC C13
Quantity on Face #1: 30
Quantity per Breaker #1: 15
U-Lock Color ID #1: 2 Circuit = Orange, Green
Style #1: Individual
Voltage per Receptacle/Socket #1: 208V
Receptacle/Socket Type #2: U-Lock IEC C19
Quantity on Face #2: 6
Quantity per Breaker #2: 3
U-Lock Color ID #2: 2 Circuit = Orange, Green
Style #2: Individual
Voltage per Receptacle/Socket #2: 208V
Internal RMS Voltage Sensor: Yes
Internal RMS Current Sensor: Yes
Network Connection: Dual 10/100Mbps Ethernet
Network Protocols Supported and Data Access Formats: HTTP, HTTPS (TLS 1.2), SMTP, SMTPS (TLS 1.2), ICMP, DHCP, IPv4, IPv6, Syslog, SNMP v1/v2c/v3, JSON, JSON API, RSTP
IP Reset Button: Yes
Hard Reboot Button: Yes
Continuous Operating Temperature Range: Full nameplate operation: 10-45C / 50-113F
Continuous Operating Temperature Range: 50% derated operation: 45-60C / 113-140F (See product manual or quick-start guide for full de-rated operating conditions)
Heavy Steel - Powder Coat Finish: Black
Configuration: 72in / 1832mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit: Yes
Toolless Mounting Hardware - Center to Center Spacing: 61.25in and 64.75in
Made in the USA: Yes
Product Warranty: Five Year
Certification/Agency Approvals: FCC Part 15 Class A Conformance
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (LxWxD): 72in x 2in x 2in
Shipped Weight: 16lbs (7.26kg)