Toughbook CF-C2CUAZXVM 2 in 1 Notebook

Panasonic Toughbook® mobile computers are engineered to withstand drops, spills, dust and grime, and to perform in the harshest environments. Rugged reliability, low cost of ownership and accolades from reviewers are just a few of the reasons why Toughbook computers keep winning over the world's toughest users.

Manufacturer Part Number
CF-C2CUAZXVM
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SOFTWARE

  • Windows® 10 Pro (available Windows 7® Professional downgrade option)
  • Panasonic Utilities (including Dashboard), Recovery Partition
  • Enterprise ready driver packages including CAB files and one-click driver bundles

DURABILITY

  • 2.5' drop rating from 6 sides (1' from remaining sides)
  • Spill-resistant keyboard
  • Magnesium alloy case with hand strap
  • Rugged triple hinge design
  • Shock-mounted caged storage drive
  • Removable quick-release battery and storage drive
  • Field upgradeable 4G LTE
  • Pre-installed replaceable screen film for LCD protection

CPU

  • Intel® Core™ i5-4310U vPro™ Processor
– 2.0GHz with Turbo Boost up to 3.0GHz

– 3MB cache

STORAGE & MEMORY

  • 4GB or 8GB SDRAM (DDR3L-1600MHz)3
  • Shock-mounted storage drive with quick-release
– 500GB 7200rpm HDD

– Optional 256GB SSD3

DISPLAY

  • 12.5" HD 1366 x 768
– 10-point capacitive multi touch + digitizer (with AR screen treatment)

– 10-point capacitive multi touch (with AG screen treatment)

  • 2-500 nit
  • IPS display with direct bonding
  • Intel® HD Graphics 4400
  • Triple monitor support through HDMI and optional VGA
  • Concealed mode (configurable)

AUDIO

  • Integrated microphone
  • Intel® High Definition Audio compliant
  • Integrated speaker
  • Keyboard volume and mute controls

CAMERAS

  • 720p webcam with mic and camera on/off indicator
  • Optional 5MP bottom camera with auto focus and triple LED flash

KEYBOARD & INPUT

  • Stylus pen with integrated stylus holder, tether and cleaning cloth
  • 6 tablet buttons (2 user-definable)
  • On-screen QWERTY keyboard
  • 84-key with dedicated Windows® key
  • Electrostatic touchpad with multi touch

INTERFACE & EXPANSION

  • Docking connector 100-pin
  • USB 3.0 (x 2), USB 2.0 (x 1) Type A
  • SD card (SDXC) UHS-I
  • HDMI Type A
  • Optional VGA2 D-sub 15-pin
  • 10/100/1000 Ethernet RJ-45
  • Optional 56K Modem2 RJ-11
  • Headphones/speaker Mini-jack stereo
  • Microphone Mini-jack stereo
  • Optional serial2 D-sub 9-pin

WIRELESS

  • Optional 4G LTE multi carrier mobile broadband with satellite GPS
  • Optional contactless SmartCard/NFC reader
  • Intel® Dual Band Wireless-N 7260 802.11a/b/g/n
  • Bluetooth® v4.0 + EDR (Class 1)
  • Security
– Authentication: LEAP, WPA, 802.1x, EAP-TLS, EAP-FAST, PEAP

– Encryption: CKIP, TKIP, 128-bit and 64-bit WEP, Hardware AES

  • Slide on/off switch

POWER

  • Li-Ion battery pack:
– Standard battery: 10.8V, typical 6800mAh, min. 6400mAh

– Optional long life battery: 10.8V, typical 9300mAh, min. 8700mAh

  • Battery operation:
– Standard battery: 14 hours

– Optional long life battery: 19 hours

  • Bridge battery: 1 minute hot swap time
  • Battery charging time4: 2.5 hours off, 3 hours on (standard battery) 3 hours off, 3.5 hours on (long life battery)
  • AC Adapter: AC 100V-240V 50/60Hz, auto sensing/switching worldwide power supply

POWER MANAGEMENT

  • Suspend/Resume Function, Hibernation, Standby

SECURITY FEATURES

  • Password Security: Supervisor, User, Hard Disk Lock
  • Kensington cable lock slot
  • Trusted platform module (TPM) security chip v.1.2
  • Persistence® technology by Absolute embedded in BIOS5
  • Optional fingerprint reader
  • Optional full and half-size SmartCard readers
  • Optional contactless SmartCard/NFC reader

WARRANTY

  • 3-year limited warranty, parts and labor

DIMENSIONS & WEIGHT

  • 8.4"(L) x 11.8"(W) x 1.0"/1.7"(H) front/rear
  • 3.99 lbs. (standard battery)
  • 4.28 lbs. (optional long life battery)

INTEGRATED OPTIONS

  • 4G LTE multi carrier mobile broadband with satellite GPS
  • Choice of 1D/2D capable barcode reader (EA11 or EA21)2 or Serial2 or VGA or Modem
  • Choice of half-size SmartCard, or NFC or 5MP bottom camera
  • Full-size SmartCard reader
  • Fingerprint reader
  • Long life battery
  • 256GB SSD