NEXT GENERATION HANDS-FREE VOICE AND DATA
With the WT41N0, workers can keep their hands and eyes on the materials they are handling – no time is lost handling paper or a handheld mobile device.
Supporting text only, voice only and combination text and voice applications, the WT41N0 eliminates the effort and cost associated with purchasing and supporting multiple hardware systems for different types of applications used in your warehouse or distribution centre.
Add a ring-style scanner worn on a finger and workers can capture 1D and 2D bar codes on the fly, able to document the path of that item for full traceability – and verify that the right items are in the right orders.
Note:
PHYSICAL AND ENVIRONMENTAL CHARACTERISTICS
Dimensions: 5.7 in. L x 3.7 in. W x 1.0 in. H 142 mm L x 93 mm W x 26 mm H
Weight: Terminal w/ Standard Battery: 11.3 oz. (8.4 oz. + 2.9 oz.) 320.3 g (238.1 g + 82.2 g)
Display Type: Backlit colour TFT
Display Resolution: QVGA in landscape mode (320 x 240)
Power: PowerPrecision Li-Ion battery: Standard Capacity 2400 mAh
PERFORMANCE CHARACTERISTICS
Processor: Dual Core OMAP 4 @ 1GHz
Operating System: Microsoft Windows Embedded Compact CE 7.0
Memory: 512 MB RAM; 2 GB Flash
Application Development: Microsoft IDEs and Zebra SDKs
Communications: USB (Host and Client)
WIRELESS DATA COMMUNICATIONS
WLAN: IEEE 802.11a/b/g/n
Output Power: 100 mW U.S. and international
Data Rate: 802.11a: up to 54 Mbps 802.11b: up to 11 Mbps 802.11g: up to 54 Mbps 802.11n up to 72.2 Mbps
Antenna: Internal with Diversity
Frequency Range: Country dependent — typically: 802.11b/g: 2.4 to 2.5 GHz 802.11a: 5.0 GHz 802.11n: 2.5 and 5.0 GHz
WPAN: Bluetooth 2.1 + EDR
RECOMMENDED SERVICES
Service from the Start with Comprehensive Coverage: Complete support programme covers normal wear and tear as well as accidental damage and includes technical telephone support, software support and repair. Device and Asset Management Services: Provides fully-managed deployment, optimization and device management services.
USER ENVIRONMENT
Operating Temp.: -4° to 122° F/-20° to 50° C -22° to 122° F/-30° to 50° C
Storage Temp.: -40° to 158° F/-40° to 70° C
Humidity: 5% to 95% non-condensing
Drop Spec: Multiple drops to concrete: 4 ft./1.2 m across the operating temperature range
Tumble Spec: 500 one-half meter tumbles at room temperature (1,000 drops)
Sealing: IP54
Electrostatic Discharge (ESD): EN61000-4-2 15kV Air, 8kV contact, 8kV indirect
PERIPHERALS AND ACCESSORIES
Cradles: Single-slot USB charging cradle with spare battery well; four-slot Ethernet charging cradle
Printers: Supports extensive line of approved printers
Charger: Four-slot battery charger
Mounts: Wrist-mount and hip-mount accessories are available
Other Accessories: RS507/RS419/RS409/RS309 wearable scanners; RCH51 rugged headset; headset adapters; freezer pouches that extend the operating temperature range
REGULATORY
Electrical Safety: Certified to UL60950-1, CSA C22.2 No. 60950-1, EN60950/IEC 60950-1 plus all national deviations
EMC: FCC Part 15 Subpart B, ICES-003 Class B, EN 61000-3-2, EN 61000-3-3, CISPR 22 Class B, CISPR 24, EN 301 489-1, EN 301 489-17
RF: FCC Parts 15.247, 15.407, 15.205, 15.207, 15.209, 15.203, EN 300 328, EN301 893, RSS-100, RSS-210, ARIB STD-66 & 33, ARIB STD-T71, AS/NZS 4268
VOICE AND AUDIO
Audio: AC97 Compatible Codec to play audio over speaker or headset; microphone; simultaneous audio
Push-to-Talk: PTT (client included); wired headset support, PTT will support headset and speakerphone mode
Voice Directed Picking: TekSpeech Pro Certified; Compatible with 3rd party VDP clients