IMPROVE PRODUCTIVITY IN YOUR OPERATIONS WITH THE INDUSTRY’S MOST ADVANCED AND MOST RUGGED BLUETOOTH RING SCANNER
When you pair your Zebra wearable or handheld mobile computers with Zebra’s RS6000 Bluetooth ring scanner, you give your workers the superior technology they need to take productivity to the next level. You get our most rugged ring-style scanner, built to deliver reliable operation in the warehouse and manufacturing plant — inside, on the loading dock or in the freezer.
Note:
Physical Characteristics
Dimensions 2.9 in. L x 2.1 in. W x 1.3 in. D
74 mm L x 54 mm W x 33 mm D
Weight Triggered, with battery: 6.46 oz./183 g
Power 3350 mAh capacity; PowerPrecision+; Li-Ion Battery Pack
Performance Characteristics
Optical Resolution 1280 x 960 pixels
Roll 360°
Pitch Angle ±60° from normal
Skew Tolerance: ±60° from normal
Aiming Element 655nm Laser
Illumination Element Two (2) warm white light LEDs
Field of View MR: Horizontal: 31°, Vertical: 23°
Ambient Light Immunity (from total darkness)
Indoor: 450 ft. candles (4,845 lux)
Outdoor Triggered: 9,000 ft. candles (96,900 lux)
Motion Tolerance 25 inch per second, typical
Supported 1D Symbologies
Code 39, Code 128, Code 93, Codebar/NW7, Code 11, MSI, UPC/EAN, I 2of 5, Korean 3 of 5, GSI DataBar, Base 32 (Italian Pharma)
Supported 2D Symbologies
PDF417, Micro PDF417, Composite Codes, TLC-39, Aztec, DataMatrix, MaxiCode, QR Code, Micro QR, Chinese Sensible (Han Xin), Postal Codes.
Supported OCR Symbologies
OCR-A, OCR-B, MICR E13B, US Currency
Supported Aiming Modes
Class 2 Laser, cross hair with bright center for sunlight visibility; Pick List mode configurable
Interface Bluetooth: Class I, v 4.0 with Bluetooth Low Energy (BLE)
Supporting Profiles: Serial Port Profile (SPP), Human
Interface Device Profile (HID), Service Discovery
Application Profile (SDAP)
NFC Tag: Tap-to-Pair; used to simplify the pairing process.
Pairing: by reading terminal BT address as a barcode
on the host Zebra device.
User Interface
LED Line of Sight (LOS) 2 RGB LEDs located at the back side of the device (programmable)
Radio and battery capacity status 1 RGB LED located on the top side of the device
Beeper Up to 85 dBA @ 10 cm from the back of the device beeper port
Restore Key User accessible for emergency warm boot and Bluetooth reconnect (after disconnect timeout)
Scan Triggering Manual or automatic via Proximity Sensor technology
Operating Temp. -22°F to +122°F/-30°C to +50°C
Storage Temp. -40°F to +140°F/-40°C to +60°C incl. battery
-40°F to +158°F/-40°C to +70°C excl. battery
Humidity 5% to 95% non-condensing
Drop Rating Multiple 6 ft. /1.8 m drops to concrete over the operating temperature range
Tumble Rating 1,000 tumbles @ 0.5 m
Sealing IEC 60529: IP65
Vibration Sine 5-2000Hz, 4g peak, 1 hour per axis; Random
20-2000Hz, 6g RMS or 0.04g2/Hz, 1 hour per axis
Electrostatic Discharge (ESD)
+/-20kVdc air discharge
+/-10kVdc contact discharge
Software Compatibility
123Scan2, DataWedge and MDM solutions (via Zebra’s MDM toolkit)
Recommended Services
Zebra OneCare
Warranty