DuraScan D750, 2D Barcode Scanners, Gray, 50 Bulk (No Acc Incl)

The DuraScan D750 is a pro-level barcode scanner. It scans both 1 and 2 dimensional barcodes while displaying exceptional scanning abilities: scanning several barcodes at once, providing data editing capabilities, scanning fine pitch barcodes and imperfect barcodes, while providing omni-directional scanning. Made with a highly durable, IP54-rated outer casing, including antimicrobial material, the D750 was built for industrial needs and conditions.
The LED-based aimer works clearly in both indoor and outdoor settings while the motion tolerance provides faster scans, as well as extended scanning range. Befitting the needs of customer-facing applications, the D750’s abilities make it an excellent scanning companion in most any situation.
Tough enough for industrial use, yet light and comfortable to fit in upscale environments, sitting on display while working in Presentation Mode. Your DuraScan can keep up appearances and work hard alongside you, no matter where the job takes you.

Manufacturer Part Number
CX3365-1694
EAN/UPC
0758497112262,758497112262
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SCANNING PERFORMANCE
Supported Barcode Symbologies:
1D Symbologies: EAN/UPC, GS1 Databar (limited expanded & omni-directional), Code 39, Code 128, UCC/EAN 128, ISBN, ISBT, Interleaved/Matrix/Industrial and Standard 2 of 5, Codabar, Code 93/93i, Code 11, MSI, Plessey, Telepen, postal codes (Australian Post, BPO, Canada Post, Dutch Post, Japan Post, PostNet, Sweden Post)
2D Symbologies: Data Matrix, PDF417, Micro PDF 417, Codablock, Maxicode, QR, Aztec, HAN XIN
Scan Angle: 39° (Horizontal) - 25.5° (Vertical)
Optical Resolution: 752 (H) x 480 (V) pixels, 256 gray levels
Print Contrast: Down to 30%
Reading Distance:
1D codes 6 to 93.6 cm (2.36 in to 36.85 in)
2D codes 5.0 to 40 cm (1.97 in to 15.75 in)
Depends on symbol size, symbology, label media, W-N ratio scan angle.

SCANNER TYPE
Technology: 2D/1D Barcode Imager with highly visible LED aimer
Light Source: Highly Visible white LED.
Aimer: 617 nm Red LED

BATTERY
Battery: 1400 mAh Lithium - Ion Battery
Charge Time: 6 Hours
Battery Life - Per Full Charge: Standby time: over 30 hours
Active Scan Time: 70,000 scans within 9 hours (based on 2 scans every 1 second) or 14,000 scans within 16 hours (calculation based on 1 scan every 4 seconds)
Note: Battery life varies depending on ambient temperature, ambient light, and age of battery.

BLUETOOTH (WIRELESS CONNECTION)
Bluetooth Radio: Class 1 Bluetooth, version 2.1 + EDR (Enhanced Data Rates) with 56-bit data encryption
Bluetooth Range: Up to 100 m (330 ft.) depending on environment, range limit is usually due to the Host Device (phone,
tablet or notebook)
Bluetooth Profiles: Basic Mode - Human Interface Device (HID)*, Application Mode - Serial Port Profile (SPP) and Application
Mode - MFi-SPP. Some Operating Systems or smartphone/tablet models may support only one profile.
*By default, the scanner is set to Basic Mode (HID).

PHYSICAL CHARACTERISTICS
Dimensions: 5.2 (L) x 1.5 (W) x 1.6 (H) in (132.2x 37.1 x 40.1 mm)
Weight/Mass: 3.8 oz. (108g)
LEDs: Scan LED: Green and Red
Bluetooth LED: Blue
Battery LED: Green, Amber & Red
Buttons: Trigger Button: Scan
Power Button: On/Off (enabled on-screen keyboard)

USER ENVIRONMENT
Ambient Light: From 0 to 100 000 lux
From pitch black to direct sun light
Operating Temperature: -20° to 50° C (-4° to 122° F)
Storage Temperature: -40° to 70° C (-40° to 158° F)
Relative Humidity: 95% at 60° C (140° F) (non-condensing), 4 days
Sealing: IP54 (Ingress Protection rating for dust and water) EN60529
Drop Specifications: Multiple 5 ft. drops to concrete
Tumble Specification: 250 cycles at 1.64 ft. (0.5 m) (500 drops), IEC60062-2-31

OPERATING SYSTEM SUPPORT
Android OS - Basic Mode (HID)* & Application Mode (SPP) Mac OS - Basic Mode (HID)* only
Apple iOS - Basic Mode (HID)* & Application Mode (MFi-SPP) Windows 10, 8, and 7 - Basic Mode (HID)* & Application Mode (SPP)
Linux - Basic Mode (HID)* only Windows Mobile, Embedded Handheld - Basic Mode (HID)* &
Application Mode (SPP)
*By default the scanner is in Basic Mode (HID).
Certified by Apple® for iOS devices (iPad®, iPhone®, iTouch®) and compatible with Android and Windows®.

CERTIFICATION & REGULATORY
Bluetooth SIG: Declaration ID: D030473 QD ID: 82009
Electrical Safety: Certified to IEC 60950-1, UL 60950-1, CAN/CSA C22.2
Environmental: Environmental: RoHS EN 50581
EMI / RFI: FCC Part 15 Class C, RSS 210, iCES 003, C-Tick, CISPR 22, CE EN55022, EN55024, TELEC
FCC ID: LUBD750
IC ID: 2925A-D750
LED Safety: IEC 60825-1, EN 60825-1