U436-06N-G-C USB 3.1 Gen 1 USB-C to Gigabit Ethernet NIC Network Adapter

The U436-06N-G-C USB 3.1 Gen 1 USB-C to Gigabit Ethernet NIC Network Adapter allows USB Type-C computers, laptops, tablets and other compatible devices without an NIC (Network Interface Controller) to connect to a network or the Internet using an RJ45 cable. It’s a more convenient and less expensive way to connect to a network than opening your device and installing an internal Ethernet card.

No software or drivers are needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s RJ45 port to a network using a UTP cable, such as Tripp Lite’s N201-Series Cat6 cables. The U436-06N-G-C allows you to transfer data quickly and stream audio and video at true 10/100/1000 Mbps Ethernet speeds.

The USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U436-06N-G-C is plugged into by connecting the charging port to a USB-C wall charger.

Compliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. Supports 10/100/1000 auto-sensing, twisted-pair crossover detection, auto-correction and Wake-on-LAN power management. Compatible with Windows, Mac and Chromium operating systems. Backward compatible with previous USB versions.

Manufacturer Part Number
U436-06N-G-C
EAN/UPC
0037332193827,037332193827
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONNECTIONS

Connector A: USB C (MALE)

Connector B: RJ45 (FEMALE)

Connector C: USB C (FEMALE)

CERTIFICATIONS

Certifications: 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty