Intel Gigabit CT Desktop NIC

The Intel Gigabit CT Desktop NIC provides a complete end-to-end Gigabit solution from the server to the switch infrastructure and down to the desktop and workstation. Overall network reliability is improved by using Gigabit Ethernet

Manufacturer Part Number
FH969AA
EAN/UPC
0884420093039,884420093039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Hardware compatibility :
The Intel Gigabit CT Desktop NIC is PCI-E 1.0a compliant and compatible with the HP Compaq dc5800 Microtower, dc5800 Small Form Factor, dc5850 Microtower,dc5850 Small Form Factor, dc7900 Small Form Factor and dc7900 Convertible Minitower.

Minimum dimensions (W x D x H) : 4.75 x 2.25 x 0.8 in

What's in the box :

  • Intel Gigabit CT Desktop NIC, low profile bracket, CD containing Intel PROset II NIC drivers, quick install guide, product warranty statement
Warranty : Your Option Limited Warranty is a one (1) year