The Elo I-Series for Windows AiO interactive signage delivers commercial-grade computing with the capabilities, security and enterprise infrastructure of a powerful Windows-based platform with a sleek, ultra-thin, yet ruggedized form factor down to 1.5 inches thin. The I-Series AiO provides an integrated platform for immersive interactive applications in all commercial markets including retail, hospitality, gaming, corporate and medical – backed by a three-year warranty extendable to five years.
Available in two wide format display sizes - 15.6" and 21.5", both I-Series for Windows AiO touchscreens feature our industry-leading TouchPro™ PCAP technology that provide a10-touch tablet-like interactive experience. With edge-to-edge glass, it is easy to clean with no edges to trap dirt and grease, the I-Series can be flexibly mounted anywhere in portrait, landscape or table-top orientation using Elo wall, floor and tabletop mounting accessories making application use endless.
The touchscreen computer offers the processing power needed for seamless engagement in any environment with the latest Intel processors. The 6th generation Intel Skylake i5 with HD530 graphics for top end performance or the fanless Braswell Celeron ideal for ultra-low noise environments. Both models are available pre-installed with Windows® 10, Windows 7 or No OS configurations (Windows 8.1 is available upon request).
The I-Series for Windows delivers the optimal interactive platform with integrated Wi-Fi, Bluetooth and an embedded web cam along with the existing I-Series interactive peripherals (NFC reader, barcode reader, MSR) and mounting options (poles, shelf & floor stands, shelf & wall mounts). With up to four USB ports and GPIO as well as a USB Expansion Hub option that provides connectivity for distributed POS applications, the AiO I-Series is ideal for almost any commercial use. Designed for ease of field upgrades with systems components and ease of serviceability, the Windows I-Series brings reliability and performance with the latest developments in touchscreen technology.
Note:
Model ESYxxi2
Processor
Intel Celeron N3160 Quad-Core Processor 1.6 GHz
(up to 2.24 GHz) 2MB L2 Cache
Graphics Intel HD Graphics 400
BIOS AMI
Memory (RAM)
2GB DDR3L SODIMM on 1 of 2 slot
(Expandable to 8GB maximum)
Storage 128GB 2.5" 7mm SATA SSD
USB Ports
2 x USB 3.0
3 x Micro USB for Elo peripherals
Ethernet Port 1 x LAN RJ45 (Gigabit)
Wireless Connectivity Wi-Fi 802.11 a/b/g/n/ac and Bluetooth 4.0
Additional Video Out 2nd Micro HDMI out
Audio Port 1 x 3.5mm line out
Display 15.6" diagonal, active matrix TFT LED LCD, 21.5" diagonal, active matrix TFT LED LCD
On-Screen Display (OSD) Power, Brightness Up, Brightness Down, Volume Up, Volume Down
Aspect Ratio 16:9 (widescreen)
Active Display Area (W x H) 15.6": 13.6" x 7.6" (344.2 mm x 193.5 mm), 21.5": 18.6" x 10.5" (476 mm x 267.8 mm)
Native (optimal) Resolution 1920 x 1080 @ 60Hz
Colors 15.6": 262K (6 bit), 21.5": 16.7M (8 bit)
Brightness (typical) 15.6" LCD panel: 300 nits, TouchPro (PCAP): 270 nits, 21.5" LCD panel: 250 nits, TouchPro (PCAP): 225 nits
Response Time Total (typical) 15.6" LCD panel: 25ms, 21.5" LCD panel: 30ms
Viewing Angle (typical)
15.6" LCD panel: Horizontal: 85°/170° total, Vertical: 85°/170° total
21.5" LCD panel: Horizontal: 89°/178° total, Vertical: 89°/178° total
Contrast Ratio (typical) 15.6" LCD panel: 700:1, 21.5" LCD panel: 3000:1
Touch Technologies Elo TouchPro (PCAP)
Power
External 19VDC universal-type power supply brick, AC input voltage: 100-240 VAC, Input frequency: 50-60 Hz 15.6" with i2: Maximum output power: 65W (Max Draw: 74W), 21.5" with i2 and 15.6" with i5: Maximum output
power: 90W (Max Draw: 100W), 21.5" with i5: Maximum output power: 150W (Max Draw: 170W)
Max Power Consumption (without peripherals) 15.6" with i2: 33.97 W / 21.5" with i2: 43.97 W, 15.6" with i5: 80.63 W / 21.5" with i5: 90.63 W
Maximum Touchcomputer Dimensions
(W x H x D)
15.6": 387 x 249 x 39 mm / 15.2 x 9.8 x 1.5 in, 21.5": 524 x 324 x 45 mm / 20.6 x 12.76 x 1.8 in
Shipping Box Dimensions (W x H x D) 15.6": 490 x 380 x 140 mm / 19.29 x 14.96 x 5.51 in, 21.5": 685 x 493 x 180 mm / 26.97 x 19.41 x 7.09 in
Weight
Unpacked: 15.6": 5.64 lbs / 2.56 kg; 21.5": 12.05 lbs / 5.47 kg
Packaged: 15.6": 9.71 lbs / 4.41 kg; 21.5": 17.65 lbs / 8.03 kg
Temperature Operating: 0°C to 35°C / 32°F to 95°F; Storage: -20°C to 60°C / -4°F to 140°F
Humidity (non-condensing) Operating: 20% to 80%; Storage: 5% to 95%
Regulatory approvals and declarations UL/cUL, FCC, TUV, CB, CE, VCCI
Mounting Options Wall/pole mount or secure base to tabletop/desktop
Enclosure Color Black
Real-Time Clock Replaceable lithium-ion battery for clock
Sealing Touchscreen sealed to sub-bezel / Touchscreen sealed to LCD
Optional Peripherals
MSR – P/N: E001002, NFC – P/N: E001004, BCR – P/N: E093433, Stand for 15" – P/N: E044162, Stand for 22" – P/N:
E044356, 5' Floor Stand – P/N: E048069, Wall Mount - P/N: E143088, Shelf Mount – P/N: E043382, GPIO Cable Kit –
P/N: E211544, USB Expansion Module Kit – P/N: E990645
Warranty three-year warranty extendable up to five years.
MTBF 50,000 hours demonstrated
What’s in the box
Windows I-Series Touchcomputer, North America Power Cable, European Power Cable, Power Adapter, Quick Install Guide