High speed multi-functional printer
Combining speed, reliability and ease-of-use, the TSP700II multifunctional printer produces high resolution graphics and barcodes for tickets, receipts and labels
Its robust design and ease-of use make the TSP700 ideal for fast, high volume receipting applications which require high quality text, graphics and barcode output at a fast 250mm per second. The TSP700II is compatible with the majority of operating platforms and has been successfully installed in thousands of retail, hospitality and self service kiosk applications worldwide.
Star’s intuitive design allows users to change its interface efficiently, allowing the upgrade of a POS system without the need to upgrade the printer
The TSP700II is also a cost effective multifunctional printer, capable of printing high quality fixed length tickets and labels on paper up to 0.15mm thick. With a high quality cutter as standard and black mark sensor for accurate spacing, the TSP700II can be used as a label printer, lottery printer or dedicated ticket printer for cinemas, theme parks and events.
The TSP700IIBI bluetooth POS printer is ideal as a high quality wireless receipt printer for retail or restaurant applications.
Note:
Printer Method
:Direct Line Thermal
Print Speed
:48 Receipts Per Minute (250 mm/sec)
Printer Case Color
:Putty or Gray
Model Available
:Auto Cutter Only
Print Resolution
(Vertical x Horizontal)
203x203 dpi, 406x203 dpi
No. of Columns
:48 / 64 or 58 / 71 (Depends on Paper Width)
Includes 1st column print for lottery applications
Font Size
:12 x 24
Character Set
:ANK 95, 32 Int 128 Graphic
International Code Pages
:Star Mode=40. ESC/POS™= 6 + 1 blank allowing an additional character page to be added
Bar Codes
:9 versions / PDF417, QR, Maxicode Options
Line Spacing
:3 mm or 4 mm or programmable
Paper Specifications
Width
Thickness
Roll Diameter
Easy-Load
Paper Out Sensor
Black Mark Sensor
Paper Low
Maximum Print Width
80mm standard, 82.5 and 58mm with paper guide
0.065 ~ 0.15 mm
Up to 100 mm
"Drop-In & Print"
Standard
Standard
Standard
80mm paper = 72mm, 82.5mm paper = 80mm, 58mm paper = 52mm
Top Margin
:13 mm minimum default (3mm selectable via Memory Switch Utility)
External Paper Feed Support
:Yes
Auto Cutter
:Guillotine (Full or Partial Cut Selectable)
Cover Open Sensor
:Yes
Logo Store Capacity
:2 Mbit Flash ROM with Graphic Management Software
Flash ROM
:16 Mbit
Multiple Copy Support
:N/A
Journal Capability
:N/A
Label Support
:Yes; Black timing marks between labels required
Power Supply
:External; Requires PS60A External Power Supply
Drivers Available
:Windows 10, Windows 8.1, Windows® XP 32 Bit, Vista 32/64 Bit, Windows 7 32/64 Bit, Server 2008 32/64 Bit, XP Embedded, POSReady 2009, OPOS™, JavaPOS™, USB Vendor Class, Linux™, Mac OS X, StarIO SDK with support for iOS and Android
Digitally Signed (WHQL)
:Yes
Swappable Interfaces
:Yes
Connectivity
:Apple MFi Certified Bluetooth, WebPRNT, WebPRNT Browser App, Serial, Parallel, USB, Powered USB, Ethernet, Virtual Serial Port to USB, Virtual Serial Port to Ethernet
Emulation Modes
:Star Mode, ESC/POS™
Peripheral Drive Circuit
:2 circuits, (24V max. 1A), 1 Compulsion input
Power Consumption
:Average 1.8 Amp. Printing, 0.15 Amp. Standby
Requires PS60A External Power Supply
Operating Conditions
:Temperature: 5ºC to 45ºC
Humidity: 10% - 90% RH (without condensation)
Storage Conditions
:Temperature: -20ºC to 60ºC
Humidity: 10% - 90% RH
Dimensions
Weight
147 x 148 x 213 (w x h x d)mm
1.75 kg
Safety Standards
:UL, C-UL, TüV, FCC, VCCI, EN55022, CE, Gost
Reliability MCBF
Auto Cutter
60 Million Lines
2 Million Cuts
Included with Printer
:Configuration Utility, and Value Add Utility modeled after futurePRNT Software, Wall Mount Bracket, Interface Cover, 58mm Paper Guide, Power Switch Cover
Warranty
:3 Year Limited Warranty
Options
:External Power Supply (PS60A)
Splash Proof Cover (SPC-T700)
Kitchen Buzzer (BU01-24-A)
Vertical Stand (VS-T700)
Swappable Interfaces
24V Mobile Power Supply
Extend-A-Star Extended Warranty Program (US and Canada)
Swap-A-Star Extended Warranty Program (US)