Serial ATA DVD ROM Combo Drive - 12.7mm

The DVD ROM Combo Drive from Dell™ allows you to enjoy crystal clear color, picture and sound clarity of CD’s and DVD’s. This Combo drive can read/write CDs, and read DVDs effectively providing users with full optical read capability in a single device. In addition, this drive features Serial ATA interface for fast data transfer.

Manufacturer Part Number
429-AASB
EAN/UPC
0884116251675,884116251675
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: DVD-ROM drive - internal

Interface: Serial ATA

Dimensions (WxDxH): 1.27 cm

Optical Storage: DVD-ROM - 5.25" x 1/6H (Slim Line)

General

Device Type: DVD-ROM drive - internal

Interface: Serial ATA

Height: 1.27 cm

Optical Storage

Type: DVD-ROM - 5.25" x 1/6H (Slim Line)

Expansion / Connectivity

Compatible Bays: 5.25" x 1/6H (Slim Line) - front accessible