Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Product_Model: XB241YU
- Fg_Description: XB241YU bmiprz 23.8H 16:9 1ms 350nits LED 1xHDMI 1xDisplayport SPK USB 3.0 Hub Height adj. Rotation US PA PA MPRII Black H.cable x1 DP.cable x1 U.cable 3.0 x1
- ACM/Dynamic: N/A
- Brand: Acer
- Brightness: 350nits
- Certifications: None
- Colors: Black
- Common Parts: VGA Cable
- DVI Cable: None
- Display Format: 0.672916666666667
- Displayport Cable: 1
- Feature set: None
- Generation: 1
- GridVista: N
- HDMI Cable: 1
- Height adj + Rotation: Height adj.+Rotation
- I/O SKU: 1H+1DP+SPK
- KB: N
- MS: N
- Model Name: XB241YU
- Model name on Carton Label: XB241YU
- Panel Size: 23.8H
- Panel Surface: None Glare
- Power Cord: US
- Protection Film: Generic
- RFID: N
- Region Code: PA
- Region/NS: PA
- Response Time: 1ms
- Sensormatic Tag: N
- TCO: MPRII
- USB Hub: USB Hub 3.0 (1up 4down)
- VGA Cable: None
- Version: Black+1xHDMI 1xDisplayport SPK+USB 3.0 Hub
- Version on Rating Label: XB241YU bmiprz
- Warranty Card: AAC
- USB Cable: 3.0 x1
- Adapter/Qty: None
- Colors: Black
- NS: PA