USB 3.0 Capture Device for High Performance DVI Video - 1080p 60fps - Aluminum

Record DVI video to your computer, and embed a 3.5mm audio source, at 1080p 60fps resolution. This capture device turns your USB 3.0 computer into a digital video recorder for high-quality DVI video, leveraging USB 3.0 transfer speed to capture raw 1080p video at 60 frames per second. The capture device records video from your DVI source device and also includes a 3.5 mm audio input jack that lets you record the video's accompanying analog audio output, or add your own independent audio source for voice over commentary.



Seamless picture quality at 1080p 60 FPS

Record lossless video at 60 FPS, ensuring every frame of content is saved, unlike 30-frame-per-second capture devices that only catch half the action. 1080p60 exactly matches the output of most computer video cards, which is great for recording the output from your PC, server, or POS station, when creating software training and tutorial videos. With support for 1080p video, you can ensure crystal-clear capture quality at high-definition resolution, and create high-quality video to distribute internally throughout your business or distribution over the internet.

Use your own software, with DirectShow compatibility

This USB capture card is capable of capturing lossless raw video, making it compatible with Microsoft® DirectShow. With raw video capture, you can record video using your preferred third-party DirectShow software such as Open Broadcaster Software (OBS).

H.264 encoding for wide device compatibility

The software that's included with the capture card encodes in H.264 -- the most widely adopted video codec in the world. H.264 encoding capability ensures the video files you save will be compatible with almost any video player, such as the media software on your PC, Mac, iOS or Android™ devices, with no editing or converting needed. H.264 is also widely supported by most software titles, including Adobe Premiere® and Windows Media® Encoder.

The USB32DVCAPRO is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
USB32DVCAPRO
EAN/UPC
0065030864855,065030864855
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Audio: Yes
Converter Type: Format Converter
Industry Standards: MPEG4 (H.264)
Performance
Audio Specifications: 2-channel stereo audio
Maximum Analog Resolutions: 1920 x 1200 60 FPS
Supported Resolutions: 1920 x 1200, 1920 x 1080, 1280 x 720, 1024 x 768, 800 x 600
Wide Screen Supported: Yes
Connector(s)
Connector A:
1 - 3.5 mm Mini-Jack (3 Position) Female Input 
1 - DVI-I (29 pin) Female Input
Connector B: 1 - USB Type-B (9 pin) USB 3.0 Female
Software
OS Compatibility: Windows® 10, 8.1, 8, 7
Power
Power Source: USB-Powered
Environmental
Humidity: 20% to 80% (non-condensing)
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -5°C to 40°C (23°F to 105°F)
Packaging Information
Shipping (Package) Weight: 0.9 lb [0.4 kg]
What's in the Box
Included in Package:
1 - USB 3.0 capture device for DVI video
1 - USB 3.0 cable
1 - quick start guide