5-Port USB 3.1 (10Gbps) Combo Card - 1x USB-C, 2x USB-A + 2x IDC (5Gbps)

Add a USB Type-C (USB 3.1 Gen 2 - 10Gbps) port to your computer, plus two USB Type-A ports, and two motherboard-style headers (5Gbps). This 5-port USB 3.1 combo card makes it easy to add to the performance and connectivity of your computer. It’s one of the only USB 3.1 cards to offer a USB Type-C™ port (10Gbps), traditional USB Type-A ports (5Gbps), and a motherboard header.

By offering a range of USB port types, you can easily connect a variety of modern and legacy USB devices, both inside and outside your computer.

Because the card offers a 10Gbps USB-C™ port (USB 3.1 Gen 2), you can save time and avoid the performance bottlenecks that are often associated with other connectivity technologies.



Work faster and prepare for the future

This versatile PCI Express combo card leverages the performance potential of USB 3.1 to help you work faster. The USB-C port offers a data throughput of up to 10Gbps, so you can spend less time waiting for file transfers to complete or for access to your external peripherals.

Plus, you can rest assured that you’re set for the future, as USB-C devices become more popular and more standardized.

Connect different types of USB devices

Now you can easily add a variety of types and speeds (generations) of USB ports to your desktop or server, using a single adapter card. The card features:


One external USB-C port (USB 3.1 Gen 2 - 10Gbps)
Two external USB-A ports (USB 3.1 Gen 1 - 5Gbps)
Two internal USB-A motherboard header ports (USB 3.1 Gen 1 - 5Gbps)


With a range of port types, the card lets you bridge the gap between older and newer devices that use different connectors. You can simultaneously connect and access USB Type-A and USB Type-C devices, while using only a single PCI Express expansion slot.

By adding three types of USB ports in one combo card, you can free up space in your PC case, and eliminate the nuisance of having different cards for different USB devices. 

Ideal for building or upgrading your computer

With two internal motherboard-style headers, this dynamic USB 3.1 card is perfect for upgrading or building your own computer. If your existing headers are occupied, or if you don’t have any motherboard headers, you can connect front panel hubs or card readers using this versatile alternative to costly motherboard or computer upgrades.

Connect your older USB devices

Connecting your older peripherals isn’t a problem. This 5-port USB 3.1 card is backward compatible with legacy USB 3.0 and 2.0 devices, so you can eliminate the added expense and aggravation of purchasing new devices. (USB 3.0 is also known USB 3.1 Gen 1).

The PEXUSB312EIC is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Note: The card does not support DP alt mode or USB Power Delivery.

Manufacturer Part Number
PEXUSB312EIC
EAN/UPC
0065030865494,065030865494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: ASMedia - ASM1142 (USB 3.1)
VLI - VL812 (USB 3.0)
Industry Standards: USB 3.1 Specification Rev. 1.0
USB Specification Rev. 2.0
PCI Express Base Specification Rev. 3.0
Intel xHCI Specification Rev. 1.1
UASP (USB Attached SCSI Protocol) Rev. 1.0
Interface:
USB 3.0
USB 3.1 Gen 2
Port Style: Integrated on Card
Ports: 5
Performance
Maximum Data Transfer Rate: 10Gbps
MTBF: 50,000 Hours
Type and Rate:
USB 3.1 Gen 2 - 10 Gbit/s
USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s): 1 - PCI Express x4 Male
External Ports:
2 - USB Type-A (9 pin) USB 3.0 Female
1 - USB Type-C (24 pin) USB 3.1 (10Gbps) Female
Internal Ports:
2 - IDC (20 pin; USB 3.0; Motherboard Header) Receptacle
1 - SATA Power (15 pin) Plug
Software
OS Compatibility:
Windows® 10 (32/64), 8 / 8.1 (32/64), 7 (32/64)
Windows Server® 2012, 2008 R2
Mac OS® 10.10, 10.9, 10.8
Linux® 3.5
Special Notes / Requirements
Note
: The maximum throughput of this card is limited by the bus interface. PCI Express Gen 1.0 max throughput is 2.5Gbps. PCI Express Gen 2.0 max throughput is 5Gbps. PCI Express Gen 3.0 max throughput is 10Gbps.
System and Cable Requirements:
PCI Express enabled computer or server with a PCI Express x4 slot or higher (x8, x16)
SATA power connector
Environmental
Humidity: 5~95% RH (Non-condensing)
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Physical Characteristics
Product Height: 4.7 in [120 mm]
Product Length: 3.1 in [79.3 mm]
Product Weight: 3.5 oz [100 g]
Product Width: 0.7 in [18 mm]
Packaging Information
Shipping (Package) Weight: 3.5 oz [100 g]
What's in the Box
Included in Package:
1 - 5-port USB 3.1 combo card
1 - low-profile bracket
1 - quick-start guide