DisplayPort to HDMI Adapter Cable - 3 m (10 ft.) - 4K 30Hz

This 3-meter (10 ft.) DisplayPort to HDMI® adapter cable lets you connect your DisplayPort equipped Ultrabook™, laptop or desktop computer to an HDMI television, monitor or projector, with no additional adapters or cables required. The passive adapter supports video resolutions up to Ultra HD 4K, ensuring support for high-resolution applications.

Astonishing picture quality

This adapter cable ensures you can maintain an astonishing 4K picture quality, four times the resolution of 1080p, when converting DisplayPort to HDMI. The adapter is also backward-compatible with lower-resolution displays and video sources. With support for high-definition resolutions of 1080p and 720p, you can future-proof your existing setup for 4K video.

Hassle-free setup

For the simplest and most discreet installation, this DP to HDMI adapter connects directly from your DisplayPort video source to the HDMI port on your display. It doesn't need a power source, unlike some converter dongles that require active power and separate bulky video cabling.

Clutter-free installation

With a built-in DP to HDMI adapter, this 3 m cable delivers a direct connection that eliminates the need for additional adapters, ensuring a tidy, professional installation. Plus, because the cable is 3 meters (10 feet) in length, the cable is ideal when connecting your computer to a display that's further away than a standard 6 ft. (2 m) cable. 

For shorter or longer installations, we also offer a 1 m DP to HDMI cable (DP2HDMM1MB) , a 2 m DP to HDMI cable (DP2HDMM2MB) and a {5 m DP to HDMI cable (DP2HDMM5MB) enabling you to choose the right cable length for your custom installation needs.

The DP2HDMM3MB is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2HDMM3MB
EAN/UPC
0065030865388,065030865388
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Audio: Yes
Converter Type: Passive
Industry Standards: DPCP (DisplayPort Content Protection)
HDCP (High Definition Content Protection)
DisplayPort 1.2
HDMI 1.4
Ports: 1
Performance
Audio Specifications: 7.1 surround sound
Maximum Digital Resolutions: 4K x 2K @ 30 Hz
Supported Resolutions: 4k x 2K (Ultra HD)
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B: 1 - HDMI (19 pin) Male Output
Environmental
Humidity: 10%-85%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Packaging Information
Shipping (Package) Weight: 0.3 lb [0.1 kg]
What's in the Box
Included in Package: 1 - DisplayPort to HDMI cable