
Connect your MacBook, Chromebook or other USB Type-C laptop to an Ultra HD 60Hz display or projector. This USB-C™ to HDMI® adapter lets you output HDMI video and audio from a USB Type-C™ device, such as a USB-C equipped MacBook, with support for Ultra HD 4K at 60 Hz. This adapter works with USB-C devices that pass a DisplayPort video signal, and it's also compatible with Thunderbolt™ 3 ports.
Ultra HD 4K resolution at 60 Hz
The adapter lets you harness the video capabilities that are built into your USB Type-C connection, to deliver the astonishing quality of UHD to your 4K 60 Hz display. This makes it easier for you to multitask, while working on the most resource-demanding applications imaginable. With this adapter, you can achieve an output resolution of up to 3840 x 2160p at 60 Hz, which is perfect for performing high-resolution tasks such as viewing 4K video. Plus, the adapter is backward compatible with 1080p displays, which makes it a great accessory for home, office or other workspace applications.
Ultimate portability
This USB type-C video adapter is highly portable, with a small footprint and a lightweight design. The adapter is the perfect accessory for your new slim USB-C device, fitting easily into your laptop bag or carrying case, which is great for BYOD (Bring Your Own Device) applications at the office.
Hassle-free connection with USB Type-C
This adapter lets you utilize the versatile USB Type-C port on your portable device. USB Type-C is a reversible connector, so it doesn't matter which way you plug it in. The reversible connector means you will always plug it in correctly on your first try, saving you the hassle and distraction of repeatedly attempting to connect your laptop to a display or projector, while you're delivering a presentation or speaking to a group.
The CDP2HD4K60 is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Converter Type: Format Converter
Output Signal: HDMI
Ports: 1
Performance
Maximum Digital Resolutions: 3840 x 2160 (Ultra HD 4K) @ 60hz
Supported Resolutions: 1024x768
1280x720
1920x1080
1920x1200
2560x1440
2560x1600
3840 x 2160
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - HDMI (19 pin) Female Output
Environmental
Humidity: 25% to 85% RH Non-Condensing
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: 5°C to 35°C (41°F to 95°F)
Packaging Information
Shipping (Package) Weight: 0.1 lb [0 kg]
What's in the Box
Included in Package: 1 - USB-C to HDMI adapter