Dual-Bay 2.5” to 3.5” SATA Hard Drive Adapter Enclosure with RAID

Install two 2.5” SATA drives into a 3.5” drive bay and get increased performance or data redundancy with RAID. This unique dual-bay adapter enclosure gives you an easy and cost-effective way to upgrade legacy systems such as desktop PCs and servers, by letting you install two 2.5" solid-state drives or hard drives into a single 3.5" drive bay.

Upgrade your system performance

The adapter enclosure lets you install newer, higher performing drives such as SSDs into legacy systems that may only support 3.5” hard drives. The enclosure provides a cost-efficient way for companies and organizations to enhance storage performance and reliability without expensive upgrades to core IT systems. It's also ideal for system administrators and integrators who want to build a system or upgrade a system with limited SATA interfaces to take advantage of the increased drive performance of 2.5” SSDs or increased capacity with support for two drives.

The adapter enclosure allows you to install two 2.5" SATA drives into an internal or external 3.5-inch bay, such as a drive drawer caddy or tray, or 3.5" drive enclosure. To utilize the full speed potential of your SATA III hard drives, the drive converter supports SATA III for transfer speeds up to 6Gbps. Suitable for drives with a height of up to 9.5 mm, virtually any 2.5" SATA drive can be made to look and function like a 3.5" drive.

Enhanced performance and data redundancy with RAID

The adapter enclosure is equipped with hardware RAID to provide improved performance and data redundancy. The enclosure supports both RAID 0 and RAID 1 as well as Spanning, and JBOD, and lets you choose your preferred backup mode by simply adjusting the RAID setting switch.

The RAID 1 functionality is ideal in a hot-swapping server environment, providing a level of security and reliability to your data through data redundancy. With RAID 0 support, you can combine the storage capacity of the two hard drives and achieve faster read and write speeds.

Easy and flexible installation

You can install the adapter enclosure into a desktop PC or server. It offers flexible use in hot-swap bays or in a more fixed, permanent installation in a 3.5” hard-drive mounting bay with standard mounting holes. Once installed, you simply slide two 2.5” HDDs/SSDs into the adapter enclosure, with no tools required. The aluminum housing protects installed drives in a durable enclosure.

The 35SAT225S3R is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
35SAT225S3R
EAN/UPC
0065030864381,065030864381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Chipset ID: ASMEDIA - ASM1092R
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Removable
Drive Size: 2.5in
Fan(s): No
Key Lock: No
Number of Drives: 2
Number of internal 3.5 inch bays: 1
Supported Drive Height(s): 9.5mm

Performance
Maximum Data Transfer Rate: 6Gbps
Port Multiplier: No
RAID: Yes
Supported RAID Modes: RAID 0 (Striped Disks)
RAID 1 (Mirrored Disks)
BIG (Spanning or Concatenation)
JBOD - (Just a Bunch of Disks)

Connector(s)
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin)

Software
OS Compatibility: OS independent; No software or drivers required

Indicators
LED Indicators:
1 - Bay 1 HDD Error
1 - Bay 2 HDD Error

Environmental
Humidity: 5% ~ 65%
Operating Temperature: 0°C to 55°C (32°F to 90°F)
Storage Temperature: -20°C to 55°C (-4°F to 131°F)

Physical Characteristics
Color: Silver & Black
Enclosure Type: Aluminum and Plastic
Product Height: 1 in [26 mm]
Product Length: 5.7 in [146 mm]
Product Weight: 8.9 oz [252 g]
Product Width: 4 in [102 mm]

Packaging Information
Shipping (Package) Weight: 8.9 oz [252 g]

What's in the Box
Included in Package:
1 - dual-bay 2.5" to 3.5" drive converter
4 - mounting screws
1 - quick-start guide