HD142X DLP Projector

Big Screen Entertainment

  • Lights on viewing – 3000 ANSI Lumens
  • Easy connectivity - 2x HDMI and MHL support and built-in 10W speaker
  • Amazing color - accurate REC.709 colors
  • Lightweight and portable

Convenient and easy to setup the bright and versatile HD142X boasts Amazing color technology and conforms to REC.709 delivering accurate true to life colour reproduction. This small projector is ideal for watching live sport, TV shows or movies any time of day on a big screen. You can even connect your gaming console and play games on it with its low input latency.

An integrated speaker provides you with great sound and two HDMI inputs enables an easy setup. Perfect for connecting a laptop, PC, Blu-ray player, media streamer or gaming console. You can even turn it into a smart projector by connecting an HDMI dongle like the HDCast Pro (sold separately), Google Chromecast™, Amazon Fire TV or Apple TV™ to play games, stream videos and share photos on a big screen, in the comfort of your own home.

Weighing less than 2.5kg you can take it round to a friend’s house with the optional carry bag for a sports event, movie night or games marathon for the best big screen experience anywhere with a flat surface.

Manufacturer Part Number
HD142X
EAN/UPC
0796435812508,796435812508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” 1080p DC2 DMD chip DLP® Technology by Texas Instruments
Native Resolution: 1080p 1920 x 1080
Brightness: 3000 ANSI Lumens
Contrast Ratio: 23,000:1
Lamp Life2 Dynamic/Eco/Bright: 8000/6000/5000 (hrs)
Throw Ratio 3: 1.48 - 1.62:1
Zoom Type: 1.1x Manual
I/O Connectors: 2x HDMI (1.4a 3D support) + MHL v2.1, Audio Out 3.5mm, 12V trigger, 3D-Sync, USB-A Power (1A)
Speaker (Watts): 10
Keystone Correction: ± 40° Vertical
Weight: 5.2 lbs (2.38 kg)
Dimensions (W x H x D): 298 x 230 x 96.5
Aspect Ratio: 16:9 Native, 4:3 Compatible
Offset: 116%
Projection Screen Size: 0.71 - 7.75m (27.88" - 305.3") Diagonal 16:9
Projection Distance: 1 - 10m
Projection Lens: F/2.5~2.67; f=21.86~24mm
Uniformity: 80%
Maximum Resolution: Full HD 1920 x 1080
Computer Compatibility: FHD, HD, WXGA, UXGA, SXGA, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modeling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15 - 91kHz
Vertical Scan Rate: 25 - 85Hz (120Hz for 3D)
Displayable Colors: 1073.4 Million
Noise Level (Eco mode): 24dB
Power Supply: 100-240V, 50-60Hz
Power Consumption: 230W Bright mode / 192W Eco mode (< 0.5W Standby)
Lamp Type: 195W
Operating Conditions: 41°F - 104°F, Max. Humidity 85%, Max. Altitude 9842.52 feet
Security: Security bar, Kensington lock, password protection
On Screen Display: 26 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Vietnamese, Romanian, Indonesian
Standard Accessories: AC power cord, remote control, 2x AA batteries, quick start card, CD user manual
Optional Accessories: 3D glasses, wireless, ceiling mount
Optional Wireless: Yes
Warranty: 1 Year
RoHS: Compliant
Warranty: 1 Year Warranty

1Lamp based projectors brightness and lifetime will vary depending on selected projector mode, environmental conditions and usage. As is common with all lamp based projectors, brightness will decrease over the lamp lifetime. LED projectors do not have a replaceable lamp and the brightness does not decay significantly over the product lifetime.

2Typical lamp life achieved through testing. Will vary according to operational use and environmental conditions

3 +/- 5% tolerance