Kaliber Gaming ELEVATR Mouse Cable Manager

Mouse Cable Bungee

Kaliber Gaming by IOGEAR's ELEVATR Mouse Cable Manager is the perfect accessory for tournament gamers, and prevents missed shots caused by snagging the mouse cable during quick movements. The ELEVATR works by supporting the mouse cable at a point where just enough cable is extended, so that you can reach any part of your mouse pad without feeling tension. The ELEVATR's tensioned support arm raises the cable to help remove excessive cable slack and reduce cable drag. The reduced cable drag allows the mouse to move faster and more freely than ever before, and without worry of snaging items on a cluttered desktop or on the edge of a desk. The anti-slip base helps keep the ELEVATR in place, but won't completely stop you in the event you find yourself having to exrtend beyond your mouse pad.

Not Just For Gamers

ELEVATR isn't just for gamers. Using ELEVATR with your favorite desktop mouse will provide the best possible experience no matter if you are working, gaming or just surfing the Internet. ELEVATR keeps your mouse moving freely even on a cluttered desktop, so students and engineers- this is for you!

Manufacturer Part Number
GGMCS
EAN/UPC
0881317514257,881317514257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function

GGMCSHousing
Case: ABS, rubber

DimensionsGGMCSPOP Information
10'' Peg Hook: 2
6'' Peg Hook: 2
Unit Dimensions
Height: 3" (7.7cm)
Depth: 4.7" (11.9cm)
Length: 3.4" (8.6cm)
Inner Pack
Width: 13.4" (34.0cm)
Height: 6.5" x 16.5cm)
Depth: 9.4" (24.0cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.2" (10.6cm)
Height: 6.1" (15.5cm)
Depth: 4.4" (11.1cm)
Master Carton
Width: 14" (35.7cm)
Height: 14.1" (35.8cm)
Depth: 10.2" 26.0cm)
Master Carton Qty.: 12
Weight
Master Carton Wt.: 8.2lb (3.71kg)
Inner Pack Wt.: 3.6lb (1.6kg)
Unit Pack Wt.: .45lb (.21kg)
Unit Wt.: .3lb (.14kg)