Ultra Long Range Wireless HDMI Transmitter and Receiver Kit

600ft - Wireless HDMI Transmitter & Receiver

The Ultra Long Range Wireless HDMI Transmitter and Receiver Kit is the latest addition to IOGEAR's extensive and award winning Wireless HDMI lineup. Wirelessly transmit A/V signals from your source device such as PC, Blu-ray player or gaming console to an HDTV or projector at never before possible distances of up to 600ft (183m) line of sight.

Cut the Cord and Cut the Cost

With support for HD resolutions up to 1080p, you can cut the HDMI cords without sacrificing picture and sound quality. Enjoy a stunning audio / video experience with the convenience of wireless and the flexibility to network your environment the way you want without investing in expensive wiring. Effectively eliminate cable clutter and transmit powerful long range digital signals across wide open spaces, up to 600ft. No need to run expensive HDMI cables at long distances.

Control Source Device Remotely - Infrared (IR) Support

The included IR blast cable and IR extension cable allows you to control your source device remotely. Signal transmission between your remote and audio / video equipment is activated by simply pointing your remote control at the receiver and pressing the remote control's button.

HDMI Extender for Multiple Applications

IOGEAR's Ultra Long Range Wireless HDMI Transmitter and Receiver Kit is ideal for digital signage and applications where A/V signals need to be transmitted long distances such as restaurants, retail stores, airports, houses of worship, concerts, sporting events and venues.

Manufacturer Part Number
GWHDLRKIT
EAN/UPC
0881317514189,881317514189
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FunctionGWHDLRKIT
Connectors
Video Input: Transmitter: 1 x HDMI
Video Output: Receiver: 1 x HDMI
Power: 1 x Power Jack (Transmitter and Receiver)
Video Resolution: 480p, 576p, 720p, 1080i, 1080p (24/30/60fps)
Video Streaming: <200ms Latency
Audio
Audio Output: PCM 2CH
Frequency: 5GHz
Antenna Type: High Gain External
Operating Range: Maximum video transmission range is 600ft (183m)
Infrared
Frequency: 20-60Hz Wide Range
Housing
Case: Metal
Power
Amps: 3A
Voltage: 5V DC
Warranty: 1-Year
Operating Temperature: 32~104ºF (0~40ºC)
Power Consumption: Transmitter: 8.5W, Receiver: 5.5W
Storage Temperature: 14~167ºF (-10~75ºC)
Humidity: 10-90%

DimensionsGWHDLRKITUnit Dimensions
Height: 3.875" (9.8cm)
Depth: 1.25" (3.2cm)
Length: 7.75" (19.7cm)
Unit Package Dimensions
Width: 14.125" (35.9cm)
Height: 6.125" (15.5cm)
Depth: 3.375" (8.6cm)
Master Carton
Width: 14.5" (36.8cm)
Height: 11.25" (28.6cm)
Depth: 13" (33.02cm)
Master Carton Qty.: 6
Weight
Master Carton Wt.: 27.3lb (12.38kg)
Unit Pack Wt.: 4.35lb (1.96kg)
Unit Wt.: Tx: 1.2lb (0.54kg), Rx: 1.2lb (0.54kg)