HDMI Over IP with POE (Tx) Transmitter, Supports HDMI Pass-Through

Enterprise AV - HD Over IP Solutions

Key Digital's HD over IP solutions create an expandable HDMI over IP system that can be scaled to fit any installation. Add up to 1024 Tx units and an unlimited number of Rx units for the ultimate custom video solution.

Manufacturer Part Number
KD-IP120POETX
EAN/UPC
0819505006840,819505006840
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Tx Input: 1 HDMI Connector, Type A, 19 Pin Female
  • Tx Output: 1 HDMI Connector, Type A, 19 Pin Female; 1 CAT5e/6 on RJ45
  • Rx Input: 1 CAT5e/6 on RJ45
  • Tx Output: 1 HDMI Connector, Type A, 19 Pin Female
  • Power: KD-PS5V2ASC, 5V/2A, 100-240VAC, 50-60Hz, Interchangeable head, screw-in connector
  • Regulation: CE, RoHS, WEEE » Enclosure: Black Metal
  • Rack Mount: 2U with KD-RK120PLT bracket (sold separately)
  • Product (Each): 4.74” x 3.11” x 1.16”, Weight: 0.6 lbs
  • Packaging: 6.2” x 4.2” x 3.7”; Weight 2 lbs