The C414 XLII multi-pattern condenser microphone offers a choice of nine polar patterns for the perfect sonic capture for every application. A peak hold LED displays even the shortest overload peaks. For live sound applications and permanent installations, all controls can easily be disabled for trouble-free use. The C414 XLII version differs from the C414 XLS version in one major respect – the capsule. The C414 XLII's slight presence boost and impressive spatial reproduction are both similar to the legendary AKG C12 microphone from 1953.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 6 dB-A
Sensitivity: 23 mV/Pa
Signal to Noise: 88 dB-A
Preattenuation Pad: -6; -12; -18 dB
Bass cut filter: 160; 80; 40 Hz
Electrical impedance: 200 Ohms
Recommended load impedance: 2200 Ohms
Polar Patterns: Cardioid, Figure of eight, Hypercardioid, Omnidirectional, and Wide Cardioid
Dimensions
Height (mm): 160
Weight (kg): .3
Design
Finishdark gray/silver
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 44 to 52 V
Current: 4.5 mA