Perfect twins
The C414 XLII reference multi-pattern condenser microphone offers a choice of nine polar patterns for the perfect sonic capture for every application. The C414 XLII s slight presence boost and impressive spatial reproduction are both similar to the legendary AKG C12 microphone from 1953.
Note:
General Specifications:
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 6 dB-A
Sensitivity: 23 mV/Pa
Signal to Noise: 88 dB-A
Preattenuation Pad: -6; -12; -18 dB
Bass cut filter: 160; 80; 40 Hz
Electrical impedance: 200 Ohms
Recommended load impedance: 2200 Ohms
Polar Patterns Omnidirectional, Wide Cardioid, Cardioid, Hypercardioid, and Figure of Eight
Audio Output:
Type: Balanced XLR
Gender :Male
Contacts: 3-pin
Powering Interface:
Voltage: 44 to 52 V
Current :4.5 mA