The C414 XLS reference multi-pattern condenser microphone offers a choice of nine polar patterns for the perfect sonic capture for every application. The C414 XLS maintains the sonic character of the legendary C414 B-ULS, the most popular AKG C414 version since 1971. Engineered for highest linearity and neutral sound, it has been the most versatile large-diaphragm microphone for decades.
Note:
General Specifications
Audio frequency bandwidth: 20 - 20000 Hz
Equivalent noise level: 6 dB-A
Sensitivity: 23 mV/Pa
Signal to Noise: 88 dB-A
Preattenuation Pad: -6; -12; -18 dB
Bass cut filter: 160; 80; 40 Hz
Electrical impedance: 200 Ohms
Recommended load impedance: 2000 Ohms
Polar Patterns: Cardioid, Figure of eight, Hypercardioid, Omnidirectional, and Wide Cardioid
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Powering Interface
Voltage: 44 to 52 V
Current: 4.5 mA