USB Type-C 5-in-1 Hub with Pass Through Charging

  • Designed for new 12" MacBook. Also works with other USB Type-C devices like Chromebook Pixel
  • Turns a single USB Type-C port into 5 ports:
    • USB Type-C (supports pass through charging) 
    • SDXC
    • micro SDXC
    • 2 x USB 3.0 
  • Slim & compact. Sits flush with the same thickness as the new 12" MacBook
  • Available in 3 MacBook matching colors (silver, space gray, gold)
  • Aluminum enclosure

Manufacturer Part Number
GN21B-GRAY
EAN/UPC
0817110012454,817110012454
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:
84 x 28 x 8.4mm
Weight: 25g
Operating Voltage: 5V
Standby Current: <50mA
Operating Current (Power Consumption): 150~180mA
Smart Charging Voltage/Current/Power: 14.5V/2A, 30W
Temperature Range: 0ºC~50ºC (working), -40ºC~50ºC (storage)
Humidity Range: 40%~90% (working, non-condensate), 20%~95% (storage, non-condensate)
Atmospheric Pressure Range: 80~106KPa (working), 80~106KPa (storage)