32" Class 720p LED LCD HDTV 32MV306X

With its 720p HD picture, LED backlight, Sonic Emotion Premium audio and multiple AV inputs, the 32MV306X features superb audio and video quality, an affordable, versatile design and wireless access to Netflix, vudu, YouTube and Pandora.

Manufacturer Part Number
32MV306X/F7
EAN/UPC
0053818520338,053818520338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • Aspect ratio: Widescreen
  • Diagonal screen size: 32 inch / 81.28 cm
  • Visible screen diagonal (inch): 31.5 inch
  • Panel resolution: 720p, 1366 x 768 pixels
  • Picture enhancement: Progressive scan, 3D Combfilter, Digital Noise Reduction, Dynamic contrast enhancement, 3/2 - 2/2 motion pull down, Clear Pix Engine Plus
Supported Display Resolution
  • Resolution•Computer formats / Refresh rate
  • 640 x 480 / 60Hz
  • 800 x 600 / 60Hz
  • 1024 x 768 / 60Hz
  • 1280 x 768 / 60Hz
  • 1360 x 768 / 60Hz
Sound
  • Sound System: Mono, Stereo, SAP, Dolby Digital (AC-3)
  • Sound Enhancement: Sonic Emotion Premium
  • Output power (RMS): 2 x 8W
Loudspeakers
  • Built-in speakers: 2
Convenience
  • Ease of Installation: Autostore, PLL Digital Tuning
  • User convenience: Sleep Timer
  • Ease of Use: Auto Volume Leveller (AVL), On Screen Display, Smart Picture, Smart Sound, Closed Captioning Full Text
  • Screen Format Adjustments: 4:3, 16:9, Normal, Zoom, Full, Movie Expand, Wide
  • Child Protection: Child Lock+Parental Control
Tuner/Reception/Transmission
  • Aerial Input: 75 ohm F-type
  • Tuner Bands: UHF, VHF
  • TV System: ATSC, NTSC
  • Video Playback: NTSC
Connectivity
  • AV 1: CVBS in, shared audio L/R in
  • AV 2: YPbPr, shared audio L/R in
  • HDMI 1: HDMI, shared audio L/R in
  • HDMI 2: HDMI, shared audio L/R in
  • USB: USB (photo, music, movie)
  • AV output: Headphone out
  • Other connections: Ethernet, Wireless LAN, S/PDIF out (optical)
  • HDMI-CEC: One touch play, Auto TV on, Power status, System standby, RC pass through, Routing control, System audio control, System info
Power
  • Mains power: 120V/60Hz
  • Power consumption: 50W
  • Standby power consumption: <0.5W
  • Ambient temperature: 5 Celsius to 40 Celsius (41 Fahrenheit to 104 Fahrenheit)
Dimensions
  • Set dimensions in inch (W x H x D): 29.2 x 18.2 x 3.2 inch
  • Set dimensions with stand in inch (W x H x D): 29.2 x 19.8 x 7.1 inch
  • Product weight (lb): 10.6 lb
  • Product weight (+stand) (lb): 11.0 lb
  • Box dimensions in inch (W x H x D): 32.8 x 20.6 x 5.3 inch
  • Weight incl. Packaging (lb): 14.3 lb
  • VESA wall mount compatible: 200 x 100 mm
Accessories
  • Included accessories: User Manual, Quick start guide, Remote Control, Batteries for remote control, Table top stand