Pearl: Compact Mirror + USB Battery Pack 3000mAh

Pearl is a stylish compact mirror with an integrated 3000mAh USB battery pack that can charge iPhone, iPad, Android or any USB powered devices. Pearl is for ladies who need a portable charging solution for their smartphone and tablet but do not wish to carry a separate battery pack, by combining the portable USB battery with another useful accessory, the compact mirror. Pearl features a clamshell design with 2 mirrors, 1 normal and 1 magnified 3X, with a bright LED vanity ring light to allow makeup in the dark. With its 3000mAh capacity and fast 2.1A charging, Pearl can provide quick and ample power to a smartphone as well as many other USB powered devices such as a tablet, speaker, or even a motorized fan! Pearl itself is rechargeable via micro USB and comes in various colors. Comes with a color matching microfiber pouch that holds the Pearl with a separate compartment for cables and credit cards. Pearl's slim and lightweight design makes it extremely portable, fun to use, and the perfect accessory for any occasion. Not only is Pearl an essential companion for your handbag, it is the perfect gift for anyone!

Manufacturer Part Number
PL3000-ROSE
EAN/UPC
0817110012591,817110012591
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity 3000mAh
Pearl Charging Time 2-3 hours
Input Power 5V / 1A (via micro USB)
Output Power 5V / 2.1A (USB port)
Battery Life Up to 1,000 cycles
Battery Chemistry Lithium Polymer
Certification CE, FCC, CA Prop 65
Product Dimensions 3.5" x 3.5" x 0.5" / 90 x 90 x 13mm
Product Weight 4.2oz / 0.3lb / 119g
Package Contents Pearl, carry case, USB charging cables, user guide
Package Dimension 4.75" x 4.75" x 1.6" / 120 x 120 x 40mm
Package Weight 10.2oz / 290g