50MV376Y 50" Class 4K Ultra HD Smart TV

50MV376Y offers 4K resolution for a finely detailed image, wireless screencasting, and streaming of the most popular apps - Netflix, YouTube, Pandora and Vudu. To deliver sound as impactful as the picture, Sonic Emotion Premium implemented.

Manufacturer Part Number
50MV376Y/F7
EAN/UPC
0053818520437,053818520437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • Aspect ratio: Widescreen
  • Diagonal screen size: 50 inch / 127 cm
  • Visible screen diagonal (inch): 49.5 inch
  • Panel resolution: 2160p, 3840 x 2160 pixels
  • Picture enhancement: Progressive scan, 3D Combfilter, Digital Noise Reduction, Dynamic contrast enhancement, 3/2 - 2/2 motion pull down, Clear Pix Ultra HD

Sound
  • Sound System: Mono, Stereo, SAP, Dolby Digital (AC-3)
  • Sound Enhancement: Sonic Emotion Premium
  • Output power (RMS): 2 x 10W

Loudspeakers
  • Built-in speakers: 2

Convenience
  • Ease of Installation: Autostore, PLL Digital Tuning
  • User convenience: Sleep Timer
  • Ease of Use: Auto Volume Leveller (AVL), On Screen Display, Smart Picture, Smart Sound, Closed Captioning Full Text
  • Screen Format Adjustments: 4:3, 16:9, Normal,Zoom, Full, Movie Expand, Wide
  • Child Protection: Child Lock+Parental Control

Tuner/Reception/Transmission
  • Aerial Input: 75 ohm F-type
  • Tuner Bands: UHF, VHF
  • TV System: ATSC, NTSC
  • Video Playback: NTSC

Connectivity
  • AV 1: CVBS in, shared audio L/R in
  • HDMI 1: HDMI, shared audio L/R in
  • HDMI 2: HDMI, shared audio L/R in
  • USB: USB(photo,music,movie)
  • AV output: Headphone out
  • Other connections: Ethernet, Wireless LAN, S/PDIFout (optical)
  • HDMI-CEC: One touch play, Auto TV on, Power status, System standby, RC pass through, Routing control, System audio control, System info

Power
  • Mains power: 120V/60Hz
  • Power consumption: 125 W
  • Standby power consumption: <0.5W
  • Ambient temperature: 5°C to 40°C (41°F to 104°F)

Dimensions
  • Set dimensions in inch (W x H x D):45.0 x 27.1 x 4.3 inch
  • Set dimensions with stand in inch (W x H x D):45.0 x 29.1 x 8.7 inch
  • Product weight (lb): 25.6 lb
  • Product weight (+stand) (lb): 26.2 lb
  • Box dimensions in inch (W x H x D):51.6 x 30.3 x 6.9 inch
  • Weight incl. Packaging (lb): 35.5 lb
  • VESA wall mount compatible: 300 x 200 mm

Accessories
  • Included accessories: User Manual, Quick start guide, Remote Control, Batteries for remote control, Table top stand