Carryout G2+ Antenna

The Carryout G2+ offers the same flexibility and includes a power inserter which removes the need for a power cable and allows for switching of providers from inside your RV.

Same Great Flexibility

Change providers, keep your antenna – the ultimate in flexibility!

The Winegard Carryout G2+ offers the ultimate in flexibility with the ability to be completely portable, roof mounted, or mounted on our rear cab, ladder, window or tri-pod mounts.

Easily switch providers between DIRECTV, DISH and BellTV!

Manufacturer Part Number
GM6035
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color Options: White, Black
  • Unit Weight: 10 lbs
  • Diameter: 14.3″
  • Height (Without Feet): 13.5″
  • Height (With Feet): 14.2″
  • Elevation Range: 18-65°
  • Azimuth: 0 – 416°
  • UV-Protected Plastic Dome