Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Honeywell Scanner Ring Head without Bluetooth Module
MECHANICAL
Dimensions
Ring Imager: 50 mm x 30 mm x 30 mm (2 in x 1.2 in x 1.2 in)
Weight
136 g (4.8 oz)
SCAN PERFORMANCE
Scan Pattern
Area Imager (844 x 640 pixel array)
Motion Tolerance
Up to 584 cm/s (230 in/s) in total darkness with 100% UPC at optimal focus
Symbol Contrast
20% minimum reflectance difference
Pitch, Skew
45°, 60°
Warranty
Three-year factory warranty (Note: Battery warranty is one year.)
ENVIRONMENTAL
Operating Temperature
-20°C to +50°C (-4°F to +122°F)
Storage Temperature
-20°C to +60°C (-4°F to + 140°F)
Humidity
Up to 95% relative humidity, non-condensing
Drop
Designed to withstand 30 1.5 m (5 ft) drops to concrete across temperature range
Environmental Sealing
IP54
Light Levels
0 to 100,000 lux
ESD
±20kV air discharge, ±8kV contact discharge
WIRELESS
Radio/Range
2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1: Class 2; 10 m (33 ft) line of sight
Data Rate (Transmission Rate)
Up to 1 Mbits/s
Battery
3.7V, 750mAh Lithium-Ion
Number of Scans
At least 6,500 (1 scan every 4 seconds for 7 hours)
Expected Hours of Operation
10 hours typical @ 8 scans per minute
Expected Charge Time
4 hours