Mobilink P80 Plus 3" Wireless Receipt Printer with Auto Cutter

The fast, rugged, wireless, 3" receipt printer with auto cutter

Move customers in and out fast with the rugged Mobilink P80 Plus receipt printer with auto cutter. The P80 Plus provides the power and connectivity to drive both transaction efficiency and customer satisfaction. It delivers 3-inch receipts with clean, smooth edges. Compatible with iOS®, Android™ and Windows® mobile platforms, it speeds through jobs at up to 100 mm per second. It also offers seamless integration with smart devices, using wireless, Bluetooth® and NFC pairing configurations. And, it enables easy printing with innovative epos™ technology. This reliable printer features a long-life battery and four-foot drop rating, plus paper-saving options. Get high-quality printing on the go.

Manufacturer Part Number
C31CD70312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Method: Thermal

Print Speed: 100 mm/s

Print Resolution: 203 dpi

Print Direction: Vertical and horizontal

Printer FontsBack to top

Fonts:

  • 48 cpl mode:
    • Font A: 12 x 24 48 cpl (default)
    • Font B: 9 x 17 64 cpl
  • 42 cpl mode:
    • Font A: 13 x 24 42 cpl
    • Font B: 9 x 17 60 cpl

Character Size:

  • 48 cpl mode:
    • Font A: 1.50 x 3.00 mm
    • Font B: 1.125 x 2.13 mm
  • 42 cpl mode:
    • Font A: 1.63 x 3.00 mm
    • Font B: 1.125 x 2.13 mm

Character Set: 95 Alphanumeric, 48 International, 128 x 10 Graphic

Barcode: UPC-A, UPC-E, JAN13/EAN13, JAN8/EAN8, Code 39, ITF, CODEBAR (NW-7), Code 93, Code 128, GS1-128, GS1 DataBar Omnidirectional, GS1 DataBar Truncated, GS1 DataBar Limited, GS1 DataBar Expanded

Media Handling

Type: Thermal roll paper

Feed Method: Friction feed

Width:

  • Without Spacer: 3.13"/79.5 mm
  • With Spacer: 2.97"/75.5 mm

Paper Loading: Drop-in

Roll Diameter: 2.0"/51 mm

Core Diameter: 0.71"/18 mm

Guide: Yes

Auto Cutter: Yes

Connectivity

Interfaces: 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or Bluetooth 3.0 (EDR supported)

Mobile: Supported Operating Systems: iOS, Android and Windows (Store Apps)

Easy Setting: SimpleAP, TM Utility, NFC2, and QR Code

General

Reliability:

  • Printer Reliability: 10 million printing lines
  • Auto Cutter Reliability: 500,000 auto cutter

Drop Rating: 4 feet

Charging: PS-11 charger (2.5 hours to full charge), custom Single bay charger (2.5 hours to full charge) custom quad bay charger (2.5 hours to full charge)

Battery Life: 125 hours for wireless and 33 hours for Bluetooth

NV Bit Image Memory: 192KB (max), NV Graphics 384KB (max)

Data Buffer: 64KB (Bluetooth)

Printer Driver: Windows driver (APD), OPOS, OPOS.NET, JavaPOS (Win), JavaPOS (Linux), TM Virtual Port Driver, ePOS-Print SDK

Software: TM-P80 Utility, EpsonNet Config, EpsonNet Simple Viewer, TM-P80 Remote Configuration Tool, TM Bluetooth Connector, Built-In Configuration Page

Audible Alert: Programmable Buzzer

LED Indicators:

  • Blue LED (On = Power, Off = Power Off, Remaining Battery)
  • Orange LED - Error and Battery Charging Sensors Paper End, Cover Open

Sensors: Paper End, Cover Open

Power Source: Custom lithium-ion battery pack, (optional) PS-11 charger

Temperature: 0° C - 45° C (without PS-11 Connection)

Humidity: 10 - 90 %

Noise Level: 55db

Standards and Approvals: North America EMI: FCC Class A, ICES-003 Class A Safety standards: UL60950-1/CSA C22.2 No.60950-1

Dimensions: 4.3" x 5.5" x 2.7" (110 x 140 x 69 mm)

Weight: 1.40 lb/630 g

Color: Epson Black