12-Port 100/1000/10G Base-T (RJ-45) Stackable Switch with 4 SFP/SFP+Slot

The AT-XS916MXT and AT-XS916MXS switches offer cost effective, high-speed 10G connectivity for servers and storage, and support 100/1000 connections for existing networks. The XS900MX Series enable a highly flexible and reliable network, which can easily scale to meet increasing traffic demands.

Overview
The XS900MX Series are the ideal 10G access switches for enterprise networks or anywhere a relay switch with 10G uplink is required. Theswitches also make the ideal core or aggregation switch, to connect servers and storage in a small network.

The AT-XS916MXT features 12 x 100/1000/10GBASE-T and 4 x SFP+ slots. The AT-XS916MXS features 4 x 100/1000/10GBASE-T and 12 x SFP+ slots.

Easy management
The XS900MX Series switches feature Allied Telesis Management FrameworkTM (AMF), a sophisticated suite of management tools that provides a simplified approach to network management.

Common tasks are automated or made so simple that the everyday running of a network can be achieved without the need for highly trained, and expensive, network engineers.Powerful features like centralized management, auto-backup, auto-upgrade, auto- provisioning and auto-recovery enable plug-and-play networking and zero-touch management.

Resiliency
Ethernet Protection Switching Ring (EPSRingTM) and 10 Gigabit Ethernet allow several XS900MX Series switches to form a protected ring capable of recovery within as little as 50ms. This feature is perfect for high performance and high availability in enterprise networks.

Stackable
Create a VCStack of two XS900MX Series switches (using 10G SFP+ direct attach cables). VCStack provides a highly available system where network resources are spread out across stacked units, reducing the impact if one of the units fails. With VCStack and the XS900MX Series, up to 28 x 10G ports can be provisioned as a single virtual switch in one rack unit.

Manufacturer Part Number
AT-XS916MXT-10
EAN/UPC
0767035208060,767035208060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Management: Layer 2 Managed

Switch Type: Fixed port

Primary Port Count: 12

Primary Port Speed/Media: 10G Copper

Uplink port count: 4

Uplink Speed/Media: 10G Fiber

Width: 32.30cm

Depth: 21.00cm

Height: 4.30cm

Weight: 2.80kg

Lowest Operating Temperature: 0.00°C

Highest Operating Temperature: 50.00°C