M505 Full HD Car DVR with Back Camera

Car DVR, With Back Camera, 4.3 inch 140 Degree Wide Angle View, LCD Full HD Car DVR, Traveling Driving Data Recorder with Night Vision and Motion Detection / G-Sensor: M505

4.3 inch TFT HD LCD Screen, 170 Degree Ultra Wide Angle Rear View Mirror Camcorder. Recording Automatically after the car's powered up.

Support HD night vision, Motion detection, Driving recording, Mobile DV, Playback and review etc.

The video HD restores the scene for you, intelligent anti-shake technology ensure the definition of the photos.

Sound recorded simultaneously by built-in Microphone and speaker.

With Back Camera, Compact, power-saving and portable.

Manufacturer Part Number
CAR DVR M505
EAN/UPC
0852170006623,852170006623
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Video Resolution: 1920*1080P  1280*720P
  • Memory: Support TF card ( up to 32GB )
  • Lens: 170 Degree high-resolution ultra wide-angle lens A+ Level Lens
  • Battery: Built-in battery
  • Uninterrupted Loop Videoing: Seamless loop video, no leakage seconds
  • LCD Screen Size: 4.3-inch high -definition LCD screen
  • Photo pixels: 12 million
  • Photo Format: JPEG
  • Video Format: PAL/NTSC
  • File Format: MJPEG AVI
  • Recording video Format: Audio: AAC
  • Memory card: Support TF card to up 32GB
  • Date time: Support
  • Built-in stereo: Support
  • Microphone: Support
  • Battery Capacity: Built in 450mAh
  • Power interface: 5V 1A