C-600 Car DVR Full HD 1.5" Screen

1.5 inch 120 Degree Wide Angle View TFT LCD Full HD 1080P Car DVR, Blackbox Traveling Driving Data Recorder / Camcorder Vehicle Camera with Night Vision and Motion Detection / G-Sensor, BLACK

 1.5inch TFT HD LCD Screen, 120 Degree Ultra Wide Angle Camera. Recording Automatically after the car's powered up.

 Support HD night vision, Motion detection, Driving recording, Mobile DV, Playback and review etc.

  The video HD restores the scene for you, intelligent anti-shake technology ensure the definition of the photos.

Sound recorded simultaneously by built-in Microphone and speaker.

Compact, power-saving and portable.

Manufacturer Part Number
CAR DVR C600
EAN/UPC
0852170006609,852170006609
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Plastic
  • Video Resolution: 1920 X 1080P
  • Memory: Support TF card ( up to 32GB)
  • Static Pixels: 3,000,000
  • Lens: 120 Degree high-resolution ultra wide-angle lens
  • Uninterrupted Loop Videoing: Seamless loop video, no leakage seconds
  • Product dimension: 82 x 30 x 50 MM
  • Weight: 60g