Dual Monitor Easy Stand

Uniquely Designed

The unique flex design of the DS-227STN makes this a great Dual Monitor mounting solution for your LCD monitors.  DoubleSight's Easy Stand Design allows for fast, easy assembly without the need for additional tools.  Easy to Set Up, Easy to Use, the DS-227STN provides a secure, Ergonomic mount while eliminating clutter and saving valuable desk top space.  

Capacity

Two LCD Monitors up to 27”, weighing up to 20 lbs. each.

Compatibility

All DoubleSight Multi Monitor Stands and Arms are compatible with VESA 75x75mm and 100x100mm Monitors which ensure the fit for your VESA complaint LCD monitors, televisions or all-in-one PCs.  A conversion bracket is available for monitors with a 100x200mm VESA hole pattern.

Flexibility

The Easy Stand design is adjustable for height, tilt, and pivot for a truly custom View.  DoubleSight's Design offers the user complete flexibility when installing their monitor on the desktop.  The horizontal arms for the DS-227STA swivel on the center pole which allow the user to adjust the arms according to user preference.  The center pole provides adjustable height.  The VESA brackets are hinged to adjust viewing angles, as well as, a 90° pivot to change from landscape to portrait views.

Stability

The Flex Stand Base provides a measure of stability not found in other stands.  The Base design counter balances the monitors for a stable set up every time. 

Convenience

The DS-227STN ships in 4 East to Assemble Parts.  Simple installation instructions are included for “No Tools Required” installation. 

Warranty

All DoubleSight Mounts carry a Lifetime Warranty.

Manufacturer Part Number
DS-227STN
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitor Stand Adjustments

• Adjustable Monitor Stand:: Dual Monitor Desktop Stand, up to 27” Monitors
• Height:: up to 15”
• Tilt:: ±45 ° each Monitor independently
• Pivot:: 180° each Monitor independently
• Swivel:: ±45° each monitor independently
• Notes:: VESA Brackets slide left/right independently on the Stand's Monitor Arms

Monitor Stand Characteristics

• LCD Capacity - Quantity:: 2
• LCD Capacity - Monitor Size:: up to 27"
• Weight Capacity - per Monitor:: 20 lbs. per Monitor
• VESA:: 75mm x 75mm; 100mm x 100mm
• Overall Dimensions:: 27"(W) x 16"(T) x 9"(D)
• Base Dimensions:: 17.5”(W) x 9”(D)
• Maximum Height:: 15"
• Maximum Width:: 14" to 27" Adjustable Width
• Cable Management:: Yes
• Color:: Black
• Product Weight:: 8 lbs.
• Warranty:: Lifetime Warranty