Server 5 SAN/NAS Server with WD Red Hard Drives

A black box for data

ioSafe Server 5 is a fire- and waterproof, scalable and customizable data protection solution that enhances data security while significantly improving recovery times.

Real-time disaster protection

ioSafe Server 5 brings enterprise-class business continuity and data protection to SMB environments. ioSafe Server 5 is the only solution to physically protect data in real-time from the moment it is created, irrespective of internet connection status.

Instant recovery. Maximum uptime

Providing instant on-server physical protection for up to 40TBs of business-critical data, ioSafe Server 5 delivers near-zero recovery time and recovery point objectives (RTO and RPO). With dual Gigabit Ethernet ports and hot-swappable drives, ioSafe Server 5 is designed to provide continuous service and maximum uptime.

No internet? No problem

The internet may stop working, but you don’t have to. Purpose-built to physically protect on-premises data, ioSafe Server 5 keeps data safe and makes it available during periods of internet outage or degraded service.

Simple to deploy. Easy to manage

Powered by either Windows Server 2012 R2 or Linux, ioSafe Server 5 can easily integrate into any environment, immediately protecting data as it is created.

Cloud-integrated

Add robustness and enhance disaster recovery options by replicating data to the ioSafe Cloud.

Designed to make life easier:

  • Cut costs and complexity
  • Eliminate the need for complex heterogeneous IT infrastructure
  • Significantly reduce the risk of data loss
  • Increase infrastructure efficiency
  • Simplify data recovery

Product Highlights

  • Protects data from fire up to 1550°F, 30 minutes per ASTM E-119
  • Protects data from floods up to 10-foot depth, 3 days, complete submersion
  • Capacities from 5TB to 40TB
  • Hot-swap drives for easy replacement
  • SuperMicro Motherboard X10SDV-TLN4F/F
  • Intel® Xeon® processor D-1520/1521, 4-Core, 8 Threads, 45W
  • Dual 10 Gigabit Ethernet Ports for failover with Link Aggregation Support
  • 16GB - 128GB of DDR4 RAM
  • VMware®, Citrix®, Microsoft® Hyper-V® Ready
  • Optional Microsoft Windows Server 2012 R2 Standard Operating System

RAID Controller Highlights

  • ARC-12X6 Series RAID controller
  • High performance 1.2 GHZ dual core ROC processor
  • DDR3-160 memory architecture
  • High performance PCIe 3.0 interface bus interconnection
  • 12GB/s SAS designed for backward compatibility with 6Gb/s and 3Gb/s SAS/SATA hard drives
  • Embedded McBIOS RAID manager
  • Pre-boot McBiOS RAID manager and browser-based MCRAID storage manager accessed via Ethernet or ArcHTTP proxy server.

Manufacturer Part Number
GA065-016XX-1
EAN/UPC
0816519013505,816519013505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU

CPU Model Intel® Xeon® processor D-1520/1521

Floating Point

Hardware Encryption Engine

Memory

System Memory 16GB - 128GB DDR4

Memory Module Pre-installed 8 GB X 2

Total Memory Slots 4

Memory Expandable Yes

Storage

Drive Bay(s) 5

Compatible Drive Type 3.5" SATA(III) WD RED Drives

Maximum Internal Raw Capacity 40 TB (5 x 8TB)

RAID Controller Areca ARC-1225-8i

Hot Swappable Drives

External Ports

Ethernet Dual 10 Gigabit LAN 10/100/1000/10000 Mb/s

Interface Dual LAN via SoC 10GBase-T

Virtual Machine Device Queues reduce I/O overhead

Supports 10GBASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output

LAN Controller Supports Dual LAN with Teaming function

1x Realtek RTL8201N PHY (dedicated IPMI)

Rear Panel I/O

PS/2 KB/Mouse - 1

VGA Port - D-sub x 1

USB 2.0 Port - 2

USB 3.0 Port - 2

Serial Port - 1 (COM1)

UID Button/UID LED - 1

Front Panel I/O

2 x USB 2.0 ports

File System

Internal Drives NTFS

External Drives NTFS, FAT32

Appearance

Size (Height X Width X Depth) 375 x 221 x 317 mm / 14.8" x 8.7" x 12.5"

Weight 26.5 kg / 58.5 lbs (without hard drives & external cabling)

Others

Graphics

Controller ASPEED AST2300

VRAM DDR3 16MB

Output Supports D-Sub with max. resolution up to 1920x1200 @ 60Hz

System Fan 120 mm X 120 mm X 2 pcs

Easy Replacement System Fan

Noise Level 61dB(A)

Power Supply Unit / Adapter 220W

AC Input Power Voltage 115V to 230V AC

Power Frequency 47/63 HZ, Single Phase

Power Consumption 41W

Temperature

Operating Temperature 10°C to 35°C (40°F to 95°F)

Storage Temperature -20°C to 60°C (-5°F to 140°F)

Relative Humidity 5% to 95% RH

Warranty* 1 Year Hardware

Tech Support* 60 days